location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myKidsRoom Suspension light 405925516

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myKidsRoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Suspension light 405925516
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405925516
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291468332
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:14:02
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 405925516 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips myKidsRoom Suspension light 405925516 :
The long product name of Philips myKidsRoom Suspension light 405925516. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expressive suspension lighting 220-240V, 50-60Hz, 20W,E27, IP20, 2700K, 10000 h
More>>>
Philips myKidsRoom Suspension light 405925516:
The official description of Philips myKidsRoom Suspension light 405925516 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Step into the adventure
Let the ceiling go wild with this Philips myKidsRoom Zoo pendant featuring a zebra. It's energy-friendly and long-lasting, and your child will love the show. This light was designed for kids, so let the fun begin.

Designed for your kids' room
- For kids

Sustainable light solutions
- Energy saving
- Warm white light
- Philips bulb always included

Special characteristics
- The height of the pendant is easy adjustable

Warm white light
Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low
Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Adjustable height
This Philips pendant light is delivered with long cables to offer you maximum flexibility during and after installation. Choose the perfect height to meet your needs.

Philips bulb always included
High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

For kids
This Philips child's room lamp creates an environment that encourages children to indulge in what they enjoy most: fun and creativity! But this lamp is also designed to be safe for your child: it is
cool to touch and robust, and uses non-toxic paint.

Short summary description Philips myKidsRoom Suspension light 405925516:
This short summary of the Philips myKidsRoom Suspension light 405925516 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myKidsRoom Suspension light 405925516, Flexible mount, Multicolour, White, Metal, Metal, Children's room

Long summary description Philips myKidsRoom Suspension light 405925516:
This is an auto-generated long summary of Philips myKidsRoom Suspension light 405925516 based on the first three specs of the first five spec groups.

Philips myKidsRoom Suspension light 405925516. Mounting type: Flexible mount, Product colour: Multicolour, Plafond colour: White. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Fluorescent. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 156 mm, Weight: 420 g, Height (max): 67.6 cm. Package width: 138 mm, Package height: 256 mm, Package weight: 640 g

Adjustable height

This Philips pendant light is delivered with long cables to offer you maximum flexibility during and after installation. Choose the perfect height to meet your needs.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

For kids
For kids

This Philips child's room lamp creates an environment that encourages children to indulge in what they enjoy most: fun and creativity! But this lamp is also designed to be safe for your child: it is cool to touch and robust, and uses non-toxic paint.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Mounting type *
Flexible mount
Housing material
Metal
Plafond material
Metal
Product colour *
Multicolour
Plafond colour *
White
Suitable location
Children's room
Lighting style
Expressive
International Protection (IP) code
IP20
Protection class
II
Lamps
Fitting/cap type *
E27
Bulb(s) included *
Yes
Number of bulbs *
1 bulb(s)
Bulb type
Fluorescent
Bulb power
20 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
10000 h
Replacement bulb power (max)
20 W
Lamps
Bulb voltage
230 V
Ergonomics
Dimmable
No
Remotely operated
No
Height adjustment
Yes
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
AC input voltage
220-240 V
Weight & dimensions
Width
156 mm
Weight
420 g
Height (max)
67.6 cm
Packaging data
Package width
138 mm
Package height
256 mm
Package weight
640 g
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Power LED
No