location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 375041148 table lamp E26 Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
375041148
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
375041148 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677794170 show
Category:
Small lamp designed to stand on a table.
Table Lamps Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:36:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 375041148 table lamp E26 Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wave
Warranty: 2 years
Long product name Philips 375041148 table lamp E26 Chrome :
The long product name of Philips 375041148 table lamp E26 Chrome. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E26, 75W, Table lamp
More>>>
Philips 375041148 table lamp E26 Chrome:
The official description of Philips 375041148 table lamp E26 Chrome as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wave 2-light Table lamp in Chrome finish
Two-light table lamp in Chrome finish with decorative Etched glass.

Create an atmosphere anywhere
- Transitional style;
- Designed for indoor use.

Feel welcome home with light
- UL Listed for Dry locations.

Let the light blend naturally into your interior
- A wide variety of bulbs may be used in this fixture.

Colors and finishes bring harmony to your home
- Chrome;
- Etched glass.

Transitional style
A peaceful coexistence of traditional and contemporary finishes, materials and fabrics equate to a classic, timeless design. Styles are simple yet sophisticated, featuring either straight lines or rounded profiles. A lack of ornamentation and decoration keeps the focus on the simplicity and
sophistication of the design, offering an aesthetic sense of balance that is pleasing to the eye.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.

Chrome
Bringing brilliance to any interior, chrome has a metallic silver look with a mirror effect.

Short summary description Philips 375041148 table lamp E26 Chrome:
This short summary of the Philips 375041148 table lamp E26 Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 375041148, Chrome, Glass, Bedroom, Living room, Design, IP20, E26

Long summary description Philips 375041148 table lamp E26 Chrome:
This is an auto-generated long summary of Philips 375041148 table lamp E26 Chrome based on the first three specs of the first five spec groups.

Philips 375041148. Product colour: Chrome, Material: Glass, Suitable location: Bedroom, Living room. Fitting/cap type: E26, Number of bulbs: 2 bulb(s), Replacement bulb power (max): 75 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 120 V, AC input frequency: 60 Hz. Height: 546 mm, Width: 150 mm, Weight: 6.53 kg

Design
Product colour *
Chrome
Material *
Glass
Suitable location *
Bedroom, Living room
Lighting style
Design
International Protection (IP) code
IP20
Lamps
Fitting/cap type *
E26
Number of bulbs *
2 bulb(s)
Replacement bulb power (max)
75 W
Extra-low voltage
No
Ergonomics
Dimmable
No
Performance
Suitable for light type
Ambience
Power
Power source type *
AC
Input voltage
120 V
AC input frequency
60 Hz
AC input voltage
120 V
Weight & dimensions
Height
546 mm
Width
150 mm
Weight
6.53 kg
Packaging data
Package depth
277 mm
Package height
602 mm
Package weight
8.23 kg