location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 374821748 wall lighting E12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
374821748
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
374821748 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677794231 show
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 20:51:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 374821748 wall lighting E12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dani
Long product name Philips 374821748 wall lighting E12 :
The long product name of Philips 374821748 wall lighting E12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dani, 120V, 40W
More>>>
Philips 374821748 wall lighting E12:
The official description of Philips 374821748 wall lighting E12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Three-light wall sconce in Chrome finish with a Dark Beige fabric shade.

Short summary description Philips 374821748 wall lighting E12:
This short summary of the Philips 374821748 wall lighting E12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 374821748, Surfaced, 3 bulb(s), E12, Chrome

Long summary description Philips 374821748 wall lighting E12:
This is an auto-generated long summary of Philips 374821748 wall lighting E12 based on the first three specs of the first five spec groups.

Philips 374821748. Mounting type: Surfaced. Number of bulbs: 3 bulb(s), Fitting/cap type: E12. Suitable for indoor use, Product colour: Chrome

Design
Product colour *
Chrome
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Housing material
Fabric
Lighting style
Design
Mounting type *
Surfaced
Lamps
Number of bulbs *
3 bulb(s)
Fitting/cap type *
E12
Light colour
White
Replacement bulb power (max)
40 W
Power
Input voltage
120 V
AC input frequency
60 Hz
AC input voltage
120 V
Weight & dimensions
Width
454.7 mm
Height
185.4 mm
Weight
2.4 kg
Length
299.7 mm
Packaging data
Package depth
325.1 mm
Package height
246.4 mm
Package length
45.2 cm
Package weight
3.8 kg