location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving Wall light 332816016

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall light 332816016
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
332816016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291469780
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 08:57:15
The date of the most recent change of this product data-sheet in Icecat.
Philips 332816016 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving Wall light 332816016
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fluorescent Transparent
  • - IP20 Protection class: I
  • - E27 14 W
  • - 2700 K 10000 h
Long product name Philips myLiving Wall light 332816016 :
The long product name of Philips myLiving Wall light 332816016. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

myLiving, 60W
More>>>
Philips myLiving Wall light 332816016:
The official description of Philips myLiving Wall light 332816016 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips myLiving Dowlas wall light fills your home with soothing, warm up-and-down light. The white shade is made of high-quality glass. The unique pattern combines superior lighting quality with energy efficiency for a great product.

Short summary description Philips myLiving Wall light 332816016:
This short summary of the Philips myLiving Wall light 332816016 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving Wall light 332816016, E27, 1 bulb(s), Fluorescent, 2700 K, 220-240 V, Transparent

Long summary description Philips myLiving Wall light 332816016:
This is an auto-generated long summary of Philips myLiving Wall light 332816016 based on the first three specs of the first five spec groups.

Philips myLiving Wall light 332816016. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent, Bulb voltage: 230 V, Colour temperature (max): 2700 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Transparent

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Product colour *
Transparent
Suitable location
Bedroom, Living room
Housing material
Glass
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Lamps
Fitting/cap type *
E27
Number of bulbs *
1 bulb(s)
Bulb type
Fluorescent
Bulb power
14 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
10000 h
Bulb voltage
230 V
Replacement bulb power (max)
60 W
Lamps
Service life of lamp
10.000 h
Power
Input voltage
220-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
10.2 mm
Length
218 mm
Height
220 mm
Weight
730 g
Length
21.8 cm
Dimensions (WxDxH)
10.2 x 21.8 x 22 mm
Packaging data
Package width
15.3 mm
Package depth
24.5 mm
Package height
27.1 mm
Package weight
980 g
Package length
24.5 cm
Package dimensions (WxDxH)
15.3 x 24.5 x 27.1 mm