location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Professional LCD TV 32HF5335D/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Professional LCD TV 32HF5335D/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32HF5335D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581328672
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:37:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Professional LCD TV 32HF5335D/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32"
  • - LCD
  • - integrated digital
Long product name Philips Professional LCD TV 32HF5335D/12 :
The long product name of Philips Professional LCD TV 32HF5335D/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced design at outstanding value. Philips Digital Hospitality LCD TV. 32" LCD integrated digital.
More>>>
Philips Professional LCD TV 32HF5335D/12:
The official description of Philips Professional LCD TV 32HF5335D/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With this modern and energy efficient HD ready Hospitality TV, you will enjoy the benefits of digital television and be fully prepared for the future. Your guests will enjoy a warm welcome and great viewing experience.
- Advanced hotel features and future proof
- Great viewing experience and guest comfort
- Best total cost of ownership
- Sustainable and safe

Short summary description Philips Professional LCD TV 32HF5335D/12:
This short summary of the Philips Professional LCD TV 32HF5335D/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Professional LCD TV 32HF5335D/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips Professional LCD TV 32HF5335D/12:
This is an auto-generated long summary of Philips Professional LCD TV 32HF5335D/12 based on the first three specs of the first five spec groups.

Philips Professional LCD TV 32HF5335D/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9
Display brightness *
500 cd/m²
Response time
8 ms
Progressive scan
Yes
Contrast ratio (typical) *
800:1
Contrast ratio (dynamic)
4000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Analog & digital
Channels quantity
100 channels
Auto channel search
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Equalizer
Yes
Equalizer bands quantity
7
Design
Product colour *
Black
Panel mounting interface
200 x 100 mm
Performance
Teletext function
Yes
Teletext
1000 pages
Noise reduction *
Yes
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
SCART ports quantity
2
Common interface (CI) *
Yes
S-Video inputs quantity
1
Ports & interfaces
S-Video outputs quantity
1
Component video (YPbPr/YCbCr) out
1
Management features
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
140 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
805 mm
Depth (with stand)
210 mm
Height (with stand)
609 mm
Width (without stand)
805 mm
Depth (without stand)
115 mm
Height (without stand)
546 mm
Packaging content
Remote control included
Yes
Remote control type
RC19335038/01 (RC2890)
Other features
Favourite pages quantity
4 pages
Built-in speaker(s)
Yes
Power requirements
220 - 240V, 50/60Hz
Additional accessories
5
Display
LCD
Optional accessories
22AV1135
Package weight (imperial)
20.5 kg (45.2 lbs)
Product weight
15.5 kg (34.2 lbs)
Sound enhancement technology
3
Weight (with stand) (imperial)
17.5 kg (38.6 lbs)
Tuner display
PLL
Box depth (imperial)
26.7 cm (10.5")
Box height (imperial)
64.1 cm (25.2")
Box width (imperial)
87.7 cm (34.5")
Country Distributor
United Kingdom 1 distributor(s)