location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 31BDL7231L Direct view LED (DVLED) Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
31BDL7231L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31BDL7231L/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581781323
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 10:18:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 31BDL7231L Direct view LED (DVLED) Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 79 cm (31.1") Direct view LED (DVLED)
  • - 240 x 80 pixels
  • - 900 cd/m² 3900:1
  • - Indoor Landscape
  • - Ethernet LAN
  • - 29.3 W
Long product name Philips 31BDL7231L Direct view LED (DVLED) Indoor :
The long product name of Philips 31BDL7231L Direct view LED (DVLED) Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

31'' Direct View LED, 240 x 80, 4000~9500 K, 2100~3900 Hz, 3900:1, 900-1200 nits, RJ45
More>>>
Philips 31BDL7231L Direct view LED (DVLED) Indoor:
The official description of Philips 31BDL7231L Direct view LED (DVLED) Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unleash your imagination even more

No limits. No boundaries. Philips L-Line 7000 series is an LED signage solution for endless possibilities in shape and size. Seamless linking and multiple size options enable truly unique displays of any dimension for perfect results.

Available in 3 dimensions
Patented easy-mount brackets make installation even faster. These optional items are available for flat LED mounting, convex curved (177.5/175/172.5 degree), and L-shape 90 degree corners.

Conformal coating and ingress protection
Dust, dirt, fungus and moisture resistant conformal coating protects this product and enables easier maintenance. IP30 rated and certified against ingress for reduced chance of short circuit from dust and corrosion.

Dynamic Panel Connect
Mix and match each of the Philips L-Line 7000 LED panel sizes to form a single display of any shape and dimension. Dynamic flexible alignment pins ensure a perfect fit in any circumstance - resulting in a smooth, seamless display surface. For added convenience and efficiency, each LED panel features openings on each side to allow for versatile wired connection between the LED panels and any external input connection. Openings on the top and bottom of the LED panel can be popped out in case access is only available from the top or bottom of the panel.

Dynamic Power Saving
Philips Professional LED Displays use high-performance LEDs, which are tested thoroughly, energy efficient and cost effective. Furthermore, enhanced technology allows the display to dynamically save on power consumption.

Factory calibrated
Every Philips L-Line LED panel is calibrated in our factory under perfect circumstances. That means there's no need for further calibration on location, resulting in quicker installations. Calibration and configuration files are available to ensure fast maintenance.

Fire retardant design
Fire retardant design slows down the spread of flames in the event of fire, and help protect the structural integrity of the LED panel in case of fire. Tested and certified with Fire Safety Certifications.

Forms any shape, L-shape corner, or curvature
The Philips L-Line 7000 series LED panles come with a height of 25 cm and are available in 50 cm, 75 cm and 100 cm widths. These displays are ready to be installed in any landscape format with no limitations to size. Also available with bevelled corners to form curved designs in both convex and concave formats.

Optional bevelled corners allow curved displays
Create bezel-free displays of any shape, size or resolution. The modular design of Philips Professional LED panels means you can adapt to any space. Build vast, immersive installations or assemble intriguing patterns. Easily create displays that flow seamlessly around doorways and other openings. Even corners and curved displays become easy to create with the new Philips 7000 series.

Philips Active Health Monitoring
Achieve perfection through precision. Active Health Monitoring makes maintenance fast, simple, and predictable by displaying the exact item of failure and location. Utilising this software that works in real-time both online and offline, replacing the relevant part becomes an efficient process, and a must for display owners with many geographical locations.

Seamless linking for perfect imagery
Your Philips Professional LED Display features built-in cable wiring to keep power and data cables tidy. Display panels are daisy-chained for both power and data, allowing you to minimise clutter and speed up installation.

Short summary description Philips 31BDL7231L Direct view LED (DVLED) Indoor:
This short summary of the Philips 31BDL7231L Direct view LED (DVLED) Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 31BDL7231L, 79 cm (31.1"), Direct view LED (DVLED), 240 x 80 pixels

Long summary description Philips 31BDL7231L Direct view LED (DVLED) Indoor:
This is an auto-generated long summary of Philips 31BDL7231L Direct view LED (DVLED) Indoor based on the first three specs of the first five spec groups.

Philips 31BDL7231L. Display diagonal: 79 cm (31.1"), Display resolution: 240 x 80 pixels, Display technology: Direct view LED (DVLED), Display brightness: 900 cd/m²

Display
Display technology *
Direct view LED (DVLED)
Display diagonal
79 cm (31.1")
Display resolution
240 x 80 pixels
Display brightness *
900 cd/m²
Colour temperature (min)
4000 K
Colour temperature (max)
9500 K
Contrast ratio (typical)
3900:1
Display refresh rates supported
50 Hz, 60 Hz
Viewing angle, horizontal
155°
Viewing angle, vertical
150°
Brightness uniformity
0 - 97%
Colour depth
14 bit
Panel life
100000 h
Display area
0.1875 m²
Design
Placement supported *
Indoor
Orientation *
Landscape
Wall mountable
Yes
International Protection (IP) code
IP30
Panel material
Aluminium
Purpose
Commercial
Ports & interfaces
Ethernet LAN
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (typical) *
29.3 W
Power consumption (max)
89 W
AC input voltage
100-240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
-20 - 45 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
750 mm
Depth
40 mm
Height
250 mm
Weight
4.73 kg
Module width
25 cm
Module height
25 cm
Packaging data
Cables included
AC, LAN (RJ-45)
Package width
950 mm
Package depth
224 mm
Package height
421 mm
Package weight
9.4 kg
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)