location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Brilliance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
298P4QJEB/94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
298P4QJEB/94
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581690168
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 73.7 cm (29") LED AH-IPS
  • - Full HD 2560 x 1080 pixels 21:9
  • - 14 ms 300 cd/m² 1000:1
  • - 38.5 W
Long product name Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black :
The long product name of Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

29”, 2560 x 1080, 21:9, 300 cd/m2, 16.7 M, 4 x USB 3.0, 2 x HDMI, 8.46 kg
More>>>
Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black:
The official description of Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Panoramic view, Crystalclear images on UltraWide, MultiView display
This Philips UltraWide 29” display is set to impress you with its Crystalclear 2560x1080 images and brilliant colors. Its superb 21:9 AHIPS screen with Ultra Narrow Bezel gives you a panoramic view of the world.

Brilliant performance
- Panoramic 21:9 AH-IPS screen gives brilliant images
- Crystalclear UltraWide HD with 2560x1080 pixels
- Less eye fatigue with Flicker-Free technology
- MultiView enables active dual connect and view at same time
- SmartConnect with HDMI, Display port and Dual link DVI
- Display Port for daisy chain multi-display usage
- USB 3.0 enables fast data transfers and smart phone charging
- Built-in stereo speakers for multimedia

Designed for people
- SmartErgoBase enables people-friendly ergonomic adjustments
- Low bezel-to-table height for maximum reading comfort
- Ultra Narrow Bezel for maximum view and minimum bezel

Sustainable Eco-design
- 65% post consumer recycled plastics with TCO Edge

Panoramic 21:9 AH-IPS screen
This latest Philips display uses advanced 21:9 panoramic AH-IPS panel with True 8 bit color depth resulting in superb color accuracy.
Philips' TrueVision technology achieves more than 99% sRGB color space with a delta-E of less than 3, far tighter than Windows
specification. 21:9 format makes it perfectly suitable for more spreadsheets columns to be viewed. Its 178/178 degree viewin angle allows for best graphic designing, web applications, photo retouching amongst others. You can now open 2 full size side by side Internet pages, navigate multiple applications and do multi-tasking with ease.

Crystalclear images
These latest Philips screens deliver Crystalclear, Quad HD 2560x1440 or 2560x1080 pixel images. Utilizing high performance panels with high density pixel count, 178/178 wide viewing angles, enabled by high bandwidth sources like Displayport, HDMI, Dual link DVI or optional Thunderbolt, these new displays will make your images and graphics come alive. Whether you are demanding professional requiring extremely detailed information for CAD-CAM solutions, using 3D graphic applications or a financial wizard working on huge spreadsheets, Philips displays will give you Crystalclear images.

Flicker-Free technology
Due to the way brightness is controlled on LED-backlit screens, some users experience flicker on their screen which causes eye fatigue. Philips Flicker-Free Technology applies a new solution to regulate brightness and reduce flicker for more comfortable viewing.

MultiView technology
With the ultra high resolution Philips MultiView display you can now experience a world of connectivity in a comfortable way whether at office or at home. MultiView enables active dual connect and view so that you can work with multiple devices like PC and
Notebook side-by-side simultaneously, making complex multi-tasking work a breeze. Watching live football feed from your set-top
box on right side, while browsing the Internet from your notebook on the left is now easy. You may want to keep an eye on the live news feed with audio in the small window, while working on your latest blog.

Ultra Narrow Bezel
Utilizing latest technology panels, the new Philips displays are designed with minimalistic approach by limiting the outer bezel thickness to about 2.5mm. Combined with in-panel black matrix strip of around 9mm, the overall bezel dimensions are reduced significantly allowing for minimal distractions and maximum viewing size. Especially suited for multi-display or tiling setup like gaming, graphics design and professional applications, the Ultra narrow bezel display gives you the feeling of using one large display.

Display Port with Daisy Chain
This Philips display employs Display port 1.2a Multi Stream Transport (MST) technology with HBR2, which doubles the data throughput to 21.6 Gbps. This enables it to daisy chain multiple monitors, thereby increasing your efficiency dramatically. This daisy chain, multi-monitor capability makes this Philips display especially suitable for use in Finance, Banking, control room and other similar environment. To make use of this feature, your PC Graphics Card must be certified to DP1.2 with MST option.

SmartConnect
With a plethora of connectivity, these Philips displays come equipped with multi connections like Dual link DVI, Display Port, universal HDMI connector, enabling you to enjoy high resolution uncompressed video and audio content. USB 3.0 option ensures that you can have super speed data transfers while having global connectivity. Regardless of what source you use, you can rest assured that this Philips display will ensure your investment is not made obsolete any time soon!

SmartErgoBase
The SmartErgoBase is a monitor base that delivers ergonomic display comfort and provides cable management. The base's people-friendly height, swivel, tilt and rotation angle adjustments position the monitor for maximum comfort that can ease the physical strains of a long workday; cable management reduces cable clutter and keeps the workspace neat and professional.

USB 3.0 super speed
Super Speed USB 3.0 deploys 5.0 gbit/s transfer rate, which is about 10 times faster than USB 2.0 standard significantly reducing data transfer time saving you time and money. With more bandwidth, super speed transfer rates, better power management and superior overall performance, USB 3.0 sets the latest global standard allowing you to use the large capacity storage devices. Sync-N-Go technology ensures you don't have to wait anymore for bandwidth to be freed up. Your investment in USB 2.0 devices is protected as it is backward compatible.

Built-in stereo speakers
A pair of high quality stereo speakers built into a display device. It can be visible front firing, or invisible down firing, top firing, rear firing, etc depending on model and design.

Short summary description Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black:
This short summary of the Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Brilliance 298P4QJEB/94, 73.7 cm (29"), 2560 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

Philips Brilliance 298P4QJEB/94. Display diagonal: 73.7 cm (29"), Display resolution: 2560 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
73.7 cm (29")
Display resolution *
2560 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
21:9
Display technology *
LED
Panel type *
AH-IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
14 ms
Supported graphics resolutions
2560 x 1080
Aspect ratio
21:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
SmartResponse
5 ms
Pixel pitch
0.2628 x 0.2628 mm
Horizontal scan range
30 - 90 kHz
Vertical scan range
56 - 75 Hz
Sync-on-green (SOG)
Yes
DDC/CI
Yes
Colour gamut standard
sRGB
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Product colour *
Black
Feet colour
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
TCO edge, RoHS
Compliance industry standards
BSMI, CE Mark, FCC Class B, GOST, SASO, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, UL/cUL, WEEE
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
2
DisplayPorts quantity
1
Headphone out *
Yes
PC Audio in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-65 - 65°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, French, Italian, Portuguese, Russian
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
38.5 W
Power consumption (standby) *
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
700 mm
Depth (with stand)
273 mm
Height (with stand)
538 mm
Weight (with stand)
8.46 kg
Width (without stand)
700 mm
Depth (without stand)
59 mm
Height (without stand)
330 mm
Weight (without stand)
5.67 kg
Packaging data
Package width
782 mm
Package depth
186 mm
Package height
506 mm
Package weight
11.7 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Recycling data
Recyclable material
65%
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Package dimensions (WxDxH)
782 x 506 x 186 mm
Effective viewing area
672.76 x 283.82 mm
Power consumption (economy mode)
25.1 W
Power consumption (active)
38.5 W
Recyclable packaging material
100%
SmartImage
Yes
Mean time between failures (MTBF)
30000 h
Source Testseek summary Average rating
Reviews
Updated:
2014-08-28 02:14:11
Uk has collected 51 expert reviews for Philips Brilliance 298P4QJEB/94 computer monitor 73.7 cm (29") 2560 x 1080 pixels Full HD LED Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pcgameware.co.uk
Updated:
2014-08-28 02:14:11
As an avid albeit relatively budget end gamer, I don't consider monitor changes on a regular basis, so when the opportunity to guest review a Super Wide format monitor was offered to me by James I leapt at the chance. Hence I find myself in possession, al...
Bottom line The Philips 298P4QJEB 29″ 21:9 SuperWide monitor was very easy to set up and the stand was so adjustable that you would be hard pressed to have a situation where you couldn't position it exactly where you wanted it. The Ultra widescreen format of the pan...
90%
uk.hardware.info
Updated:
2014-08-28 02:14:11
2013 will be known as the year when PC monitors finally started moving beyond Full HD resolution. Last year we tested a large number of WQHD monitors with 2560x1440 pixels, and today we will examine nine screens with a resolution of 2560x1080. The as...
0%
digitalversus.com
Updated:
2014-08-28 02:14:11
The Philips 298P4JEB is a practical 29" 21:9 monitor with excellent colour fidelity. However, it faces very tough competition from the likes of the ViewSonic VP2770-LED, which can offer a more interesting all-round package for graphic designers and imagin...
Good Wide viewing angles, Plenty of video connections, Good contrast (1150:1), Excellent colour fidelity after changing a few settings (Delta E = 1.6), Practical stand, Fourport USB hub...
Bad Not responsive enough for gaming, Upscaling function for Full HD sources doesn't work very well, Price...
100%
hardwarecanucks.com
Updated:
2014-08-28 02:14:11
How wide is too wide for a monitor? That’s the question the new Philips Brilliance 298P4 dares you to ask. With a 21:9 aspect ratio and AH-IPS panel, it is certainly blazing a new trail...
Bottom line With the Brilliance 298P4, Philips is trying to chart a new path towards more affordable high resolution monitors and they have our respect for that. However, trying to sell the merits of a 21:9 panel to professionals and home users alike is an uphill...
0%
expertreviews.co.uk
Updated:
2014-08-28 02:14:11
Follow @byrneinatorThe Philips Brilliance 298P4QJEB/00 is an ultra-wide 29in IPS monitor with an extra large 2,560x1,080 resolution. Its large, bulky base and bezel aren't quite as stylish as other 29in monitors we've seen, but it’s height-adjustable a...
Bottom line An excellent 29in monitor with great image quality and a wide range of inputs...
100%
techadvisor.co.uk
Updated:
2014-08-28 02:14:11
If you thought that a 27” display was the last word in large-size monitors then think again. Philips has just introduced the 29” ultra-wide 298P4 IPS LCD panel with LED backlighting. However, it isn't just the headline measurement that's notable here, it'...
Bottom line Something of a niche product with a specific, custom resolution but it looks very stylish and on its own merit, certainly a high quality, impressive piece of wide-screen kit. If you like to run lots of apps at once, it provides an excellent way of working...
80%
macworld.co.uk
Updated:
2014-08-28 02:14:11
If you thought that a 27” display was the last word in large-size monitors then think again. Philips has just introduced the 29” ultra-wide 298P4 IPS LCD panel with LED backlighting. However, it isn’t just the headline measurement that’s notable here...
Good Extremely wide 21:9 display, high quality, great viewing angles, AH-IPS technology, stylish looking, robust and flexible stand, good performance.
Bad Requires specific custom resolution, hefty price tag, not very quick refresh rates or contrast ratios, large footprint.
Bottom line Something of a niche product with a specific, custom resolution but it looks very stylish and on its own merit, certainly a high quality, impressive piece of wide-screen kit. If you like to run lots of apps at once, it provides an excellent way of working...
80%
ergohacks.com
Updated:
2016-02-16 07:04:55
In the last year I've seen a number of large and excellent screens and I was starting to wonder if I would start to get jaded. When I was asked if I wanted to look at the 298P4JEB it looked interesting but I'd like to thank Philips for showing me that I'm...
Bottom line So how to sum the 298P4QJEB Philips Widescreen monitor up? I asked Lily's PA how she would sum it up and she went with “Awesome!” and I've got to agree. To someone who has never used one regularly widescreen monitors feel odd and possibly a little stretch...
0%
HEXUS.net
Updated:
2016-11-26 15:24:17
There is no shortage of choice when it comes to drawing up a shortlist for a computer monitor. There's little reason to spend much more than £100 for a 22-24in full-HD (1,920x1,080) screen from a reputable manufacturer. Spend a little more and the choice...
Good Quality looks, Aboveaverage image quality, Good choice of inputs, Excellent for gaming, Versatile stand...
Bad Significant price premium, Tinny speakers...
Bottom line Most PC users needn't spend more than £150 on a 22-24in, well-specified, high-quality monitor with a native resolution of 1,920x1,080 pixels. Go significantly beyond this outlay and there are two main options: a 27in display with a high-resolution 2,560x...
80%
pcmag.com
Updated:
2014-08-28 02:14:11
If a typical widescreen display just doesn't give you the screen real estate you need and you don't have room for a dual-screen setup, it might be time to consider an ultra-wide monitor. The Philips Brilliance MultiView (298P4QJEB) ($699.99) sports a mass...
Good Good gray scale and viewing angle performance. Robust colors. Generous feature set.
Bad Pricey. Slightly saturated greens. Tinny speakers...
Bottom line The Philips Brilliance MultiView (298P4QJEB) is a stylish, 29-inch, ultra-wide In-Plane Switching (IPS) monitor that delivers good gray scale and viewing angle performance and is loaded with features...
70%
9to5mac.com
Updated:
2014-08-28 02:14:11
I've been curious about the 21:9 display format since it started to creep into mainstream displays last year. Originally developed to display cinema grade movies natively, computer users are now snapping these up to give themselves a sort of wide ‘Bloombe...
0%