Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26146751 data-sheets &
53602 brands
– register (free)
CRT TVs
Philips 28" 100Hz Digital Scan Widescreen TV Pixel Plus 2 71.1 cm (28") Silver
Philips 28" 100Hz Digital Scan Widescreen TV Pixel Plus 2 71.1 cm (28") Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 28PW9520
XML doc
Icecat LIVE: JS for Philips 28PW9520
Icecat Live DOC
JSON product data for Philips 28PW9520
JSON DOC
CSV product data for Philips 28PW9520
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
28" 100Hz Digital Scan Widescreen TV Pixel Plus 2
Product code:
28PW9520
Category:
CRT TVs
Icecat Product ID:
322490
Data-sheet quality:
created/standardized by Icecat
Product views:
21580
Info modified on:
21 Oct 2022, 10:14:32
Philips 28PW9520 (Icecat)
Embed the product datasheet into your content
XML product data for Philips 28PW9520
XML doc
Icecat LIVE: JS for Philips 28PW9520
Icecat Live DOC
JSON product data for Philips 28PW9520
JSON DOC
CSV product data for Philips 28PW9520
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE