Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26556962 data-sheets &
28890 brands
– register (free)
CRT TVs
Philips 28" 100Hz Digital Scan TV 71.1 cm (28") Silver
Philips 28" 100Hz Digital Scan TV 71.1 cm (28") Silver
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 28PT7120/12
XML doc
Icecat LIVE: JS for Philips 28PT7120/12
Icecat Live DOC
JSON product data for Philips 28PT7120/12
JSON DOC
CSV product data for Philips 28PT7120/12
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
28" 100Hz Digital Scan TV
Product code:
28PT7120/12
Category:
CRT TVs
Icecat Product ID:
325794
Data-sheet quality:
created/standardized by Icecat
Product views:
30792
Info modified on:
21 Oct 2022, 10:14:32
standard (518 KB)
Philips 28PT7120/12 (Icecat)
Embed the product datasheet into your content
XML product data for Philips 28PT7120/12
XML doc
Icecat LIVE: JS for Philips 28PT7120/12
Icecat Live DOC
JSON product data for Philips 28PT7120/12
JSON DOC
CSV product data for Philips 28PT7120/12
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE