Philips logo

Philips 252B9/11 LCD monitor 63,5 cm (25") 1920 x 1200 px Full HD LED Čierna

Brand:
Názov produktu:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37465
Info modified on:
13 Jul 2025, 11:07:07
Short summary description Philips 252B9/11 LCD monitor 63,5 cm (25") 1920 x 1200 px Full HD LED Čierna:

Philips 252B9/11, 63,5 cm (25"), 1920 x 1200 px, Full HD, LED, 5 ms, Čierna

Long summary description Philips 252B9/11 LCD monitor 63,5 cm (25") 1920 x 1200 px Full HD LED Čierna:

Philips 252B9/11. Uhlopriečka displeja: 63,5 cm (25"), Rozlíšenie displeja: 1920 x 1200 px, Typ HD rozlíšenia: Full HD, Technológia zobrazenia: LED, Odozva: 5 ms, Natívny pomer strán: 16:10, Vodorovný pozorovací uhol: 178°, Zvislý pozorovací uhol: 178°. Vstavané reproduktory. Vstavaný USB hub, Verzia USB hubu: 3.2 Gen 1 (3.1 Gen 1). VESA montáž, Nastavenie výšky. Farba: Čierna

Reasons to buy
Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.