Philips logo

Philips 221EL2SB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89368
Info modified on:
31 May 2024, 09:34:52
Philips 221EL2SB/00 user manual (8.3 MB)
Product Brochure/Datasheet (737 KB)
Short summary description Philips 221EL2SB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Philips 221EL2SB/00, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips 221EL2SB/00 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Philips 221EL2SB/00. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.