Philips logo

Philips MASTERColour CDM-R111 70W/942 GX8.5 24D 1CT/6 halogen bulb 73 W Cool white

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21678
Info modified on:
01 Sept 2021, 10:41:29
Short summary description Philips MASTERColour CDM-R111 70W/942 GX8.5 24D 1CT/6 halogen bulb 73 W Cool white:

Philips MASTERColour CDM-R111 70W/942 GX8.5 24D 1CT/6, 73 W, GX8.5, 7500 h, 2850 lm, Cool white, 24°

Long summary description Philips MASTERColour CDM-R111 70W/942 GX8.5 24D 1CT/6 halogen bulb 73 W Cool white:

Philips MASTERColour CDM-R111 70W/942 GX8.5 24D 1CT/6. Bulb power: 73 W, Fitting/cap type: GX8.5, Bulb lifetime: 7500 h, Luminous flux: 2850 lm, Light colour: Cool white, Beam angle (max): 24°, Color Rendering Index (CRI): 96, Dimmable

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.