location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
V Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
206V6QSB6/94
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
206V6QSB6/94
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581734176
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 206V6QSB6/94 user manual (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 49.4 cm (19.4") LED AH-IPS
  • - WXGA+ 1440 x 900 pixels 16:10
  • - 14 ms 250 cd/m² 1000:1
  • - 11.31 W
Long product name Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black :
The long product name of Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19.45", 1440 x 900, AH-IPS, W-LED, 250 cd/m², 16.7M, VGA, VESA 100 x 100mm, MTBF 50000h, Black
More>>>
Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black:
The official description of Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great LED images in vivid colors
Enjoy vivid pictures on this Philips display. Equipped with SmartControl lite, it’s a great choice!

Vivid pictures every time
- AH-IPS display gives awesome images with wide viewing angles
- SmartContrast for rich black details
- Easy display performance tuning with SmartControl Lite

Great choice
- Compact design saves space
- Mercury Free eco-friendly display
- VESA mount allows for flexibility

Short summary description Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black:
This short summary of the Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips V Line 206V6QSB6/94, 49.4 cm (19.4"), 1440 x 900 pixels, WXGA+, LED, 14 ms, Black

Long summary description Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black:
This is an auto-generated long summary of Philips V Line 206V6QSB6/94 LED display 49.4 cm (19.4") 1440 x 900 pixels WXGA+ Black based on the first three specs of the first five spec groups.

Philips V Line 206V6QSB6/94. Display diagonal: 49.4 cm (19.4"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
49.4 cm (19.4")
Display resolution *
1440 x 900 pixels
HD type *
WXGA+
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
AH-IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
1440 x 900 (WXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Dynamic contrast ratio marketing name
SmartContrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.291 x 0.291 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
41.9 cm
Viewable size, vertical
26.2 cm
Sync-on-green (SOG)
Yes
DDC/CI
Yes
3D
No
Separate H/V sync
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Feet colour
Black
Heavy metals free
Hg (mercury), Pb (lead)
Certification
RoHS, CE Mark, FCC Class B, CUEAC, SASO, KUCAS, cETLus, SEMKO, TUV/ISO9241-307, EPA, WEEE, PSB, CECP, BSMI
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
11.31 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
0 - 12192 m
Packaging content
Stand included
Yes
Weight & dimensions
Width (with stand)
452 mm
Depth (with stand)
200 mm
Height (with stand)
371 mm
Weight (with stand)
2.28 kg
Width (without stand)
452 mm
Depth (without stand)
40 mm
Height (without stand)
304 mm
Weight (without stand)
2 kg
Packaging data
Package width
508 mm
Package depth
111 mm
Package height
432 mm
Package weight
3.7 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Mean time between failures (MTBF)
50000 h