This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" real flat TV Crystal Clear
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15PT2967
Category
Cathode Ray Tube (CRT) TVs are relatively large and heavy TVs. Nowadays they have largely been replaced by flatscreen LCD and plasma TVs.
CRT TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver :
The short editorial description of Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver

15" real flat TV Crystal Clear Aspect ratio : 4:3
More>>>
Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver:
The official marketing text of Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver as supplied by the manufacturer

This Real Flat TV offers high contrast, distortion-free picture quality with Incredible Surround stereo sound. Other extras include Smart listening for auto volume adjustment, built-in FM Radio, 10 page Teletext and Wake-up clock function.

Short summary description Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver:
This short summary of the Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 15" real flat TV Crystal Clear, 38.1 cm (15"), 4:3, 36 cm, 100 channels, Incredible surround, Stereo, 12 W

Long summary description Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver:
This is an auto-generated long summary of Philips 15" real flat TV Crystal Clear 38.1 cm (15") Silver based on the first three specs of the first five spec groups.

Philips 15" real flat TV Crystal Clear. Display diagonal: 38.1 cm (15"), Aspect ratio: 4:3, Viewable size diagonal: 36 cm. Channels quantity: 100 channels. Audio system: Incredible surround, Stereo, Peak Music Power Output (PMPO): 12 W. Product colour: Silver. Power consumption (typical): 39 W, Power consumption (standby): 3 W

Display
Display diagonal *
38.1 cm (15")
Aspect ratio *
4:3
Viewable size diagonal
36 cm
TV tuner
Channels quantity
100 channels
Audio
Audio system
Incredible surround, Stereo
Speakers
2
Peak Music Power Output (PMPO)
12 W
Design
Product colour *
Silver
Ports & interfaces
I/O ports
CVBS in / out, RGB Audio in, CVBS in, Headphone out Headphone: 3.5 mm
Technical details
Combo TV *
No
Power
Power consumption (typical)
39 W
Power consumption (standby)
3 W
Teletext
Teletext
10 pages
Weight & dimensions
Dimensions (WxDxH)
385 x 405 x 370 mm
Weight
11.5 kg
Packaging data
Package dimensions (WxDxH)
575 x 514 x 543 mm
Package weight
13.5 kg