Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25884185 data-sheets &
28764 brands
– register (free)
Computer Monitors
Philips 15IN 30MM 1024X768 75HZ computer monitor 38.1 cm (15") 1024 x 768 pixels
Philips 15IN 30MM 1024X768 75HZ computer monitor 38.1 cm (15") 1024 x 768 pixels
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Philips 150P4CB
XML doc
Icecat LIVE: JS for Philips 150P4CB
Icecat Live DOC
JSON product data for Philips 150P4CB
JSON DOC
CSV product data for Philips 150P4CB
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product name:
15IN 30MM 1024X768 75HZ
Product code:
150P4CB
Category:
Computer Monitors
Icecat Product ID:
47063
Data-sheet quality:
created/standardized by Icecat
Product views:
25746
Info modified on:
22 Aug 2022, 16:27:06
Philips 150P4CB (Icecat)
Embed the product datasheet into your content
XML product data for Philips 150P4CB
XML doc
Icecat LIVE: JS for Philips 150P4CB
Icecat Live DOC
JSON product data for Philips 150P4CB
JSON DOC
CSV product data for Philips 150P4CB
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE