location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
046677421946
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
046677421946
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677421946 show
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:21:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 13W (65W)
  • - E26
  • - Warm white
  • - Dimmable
Long product name Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26 :
The long product name of Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Reflector - Flood, 13W (65W), 120V, E26, 730lm, 2700K
More>>>
Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26:
The official description of Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A simple way to beautify your home
Brighten up your indoor and outdoor living spaces
Philips BR30 LED light bulbs deliver exceptionally long life, significant energy savings, beautiful light and contain no mercury. This fully dimmable 13W can replace a standard 65W incandescent and can save up to $143 in energy costs*.

Long life
- Lasts 22.8 years**.

Energy efficient
- Reduces energy costs.

Fits easily into most existing fixtures
- Similar shape and size as standard incandescent.

Soft white light
- Provides a soft, comfortable light.

Easy to use
- Instant on;
- Dimmable***.

Soft white light
This BR30 LED bulb produces a beautiful, bright white light that will not fade fabrics or furnishings. Aside from its bright, white light it also provides a wide beam of light, perfect for general room lighting

Instant on
Just by flipping the switch, your room is at full brightness. No slow starting or waiting.

Similar to incandescent bulb
This bulb is an easy switch from standard incandescent bulbs and is ideal for use in table lamps, floor lamps, decorative wall sconces or ceiling fan fixtures.

Lasts 22 years**
By using this LED BR30, you can reduce the hassle of frequently replacing your light bulbs.

Bright white light
This PAR38 outdoor flood light provides a wide beam of bright, white light. This weather-resistant light bulb is perfect for outdoor flood light and security fixtures.

Reduces energy costs
This bulb saves $143 in energy costs when you replace a 65 Watt incandescent with this 13 Watt LED light bulb.*

Dimmable***
This lamp can be used with most dimmers to create your desired ambience with smooth dimming to 10% of full light levels.

Short summary description Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26:
This short summary of the Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 046677421946, 13 W, 65 W, E26, 730 lm, 25000 h, Warm white

Long summary description Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26:
This is an auto-generated long summary of Philips 046677421946 energy-saving lamp Warm white 2700 K 13 W E26 based on the first three specs of the first five spec groups.

Philips 046677421946. Bulb power: 13 W, Equivalent bulb power: 65 W, Fitting/cap type: E26, Luminous flux: 730 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80

Performance
Bulb size
BR30
Luminous flux *
730 lm
Bulb lifetime *
25000 h
Equivalent bulb power *
65 W
Light colour *
Warm white
Colour temperature *
2700 K
Dimmable
Yes
Color Rendering Index (CRI)
80
Bulb power *
13 W
Fitting/cap type *
E26
Product colour
White
Power
Input voltage
120 V
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Other features
Heavy metals free
Hg (mercury)
AC input voltage
120 V
Technical details
Bulb technology
LED
Bulb lifetime
22.8 year(s)
Power
13 W