location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Forecast Check ‘Philips Forecast’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Roomstylers
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
360601748
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
360601748 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0046677794361 show
Category:
Indoor lighting that hangs from the ceiling.
Suspension Lighting Check ‘Philips Forecast’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips Forecast: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:09:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nienke
Warranty: 2 years
Long product name Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26 :
The long product name of Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips, Nienke, E26, 60W, Suspension light
More>>>
Short summary description Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26:
This short summary of the Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Forecast Roomstylers 360601748, Flexible mount, Chrome, Chrome, Metal, Glass, Bedroom, Living room

Long summary description Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26:
This is an auto-generated long summary of Philips Forecast Roomstylers 360601748 suspension lighting Flexible mount E26 based on the first three specs of the first five spec groups.

Philips Forecast Roomstylers 360601748. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Chrome. Number of bulbs: 2 bulb(s), Fitting/cap type: E26, Replacement bulb power (max): 60 W. Input voltage: 120 V, AC input frequency: 60 Hz, AC input voltage: 120 V. Width: 119 mm, Weight: 2.7 kg, Height (min): 20.1 cm. Package depth: 185 mm, Package height: 234 mm, Package weight: 3.6 kg