location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Philips Forecast 190209836 ceiling lighting E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Forecast Check ‘Philips Forecast’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190209836
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190209836 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0742546203063 show
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips Forecast’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips Forecast: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 21:31:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Forecast 190209836 ceiling lighting E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Noe
Warranty: 1 year
Long product name Philips Forecast 190209836 ceiling lighting E26 :
The long product name of Philips Forecast 190209836 ceiling lighting E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Noe, 120 V, 60 Hz, 60 W, E26
More>>>
Short summary description Philips Forecast 190209836 ceiling lighting E26:
This short summary of the Philips Forecast 190209836 ceiling lighting E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Forecast 190209836, 2 bulb(s), E26, IP20, Beige, Chrome

Long summary description Philips Forecast 190209836 ceiling lighting E26:
This is an auto-generated long summary of Philips Forecast 190209836 ceiling lighting E26 based on the first three specs of the first five spec groups.

Philips Forecast 190209836. Product colour: Beige, Chrome, Suitable location: Bedroom, Living room, Mounting type: Surfaced. Fitting/cap type: E26, Number of bulbs: 2 bulb(s), Replacement bulb power (max): 60 W. Suitable for light type: Ambience. Power source type: AC, Input voltage: 120 V, AC input frequency: 60 Hz. Width: 457 mm, Depth: 457 mm, Height: 254 mm