location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Spot 50 W PAR16 GU10 x3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spot 50 W PAR16 GU10 x3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8720169296725 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720169296725
Category: Smart Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 06:37:47
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Spot 50 W PAR16 GU10 x3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easy plug and play
  • - Automate your light with schedules
  • - Automate your light
  • - Millions of colours and dynamic light modes
  • - Control from anywhere
  • - Cool white light
  • - Uniform light distribution
Long product name Philips Spot 50 W PAR16 GU10 x3 :
The long product name of Philips Spot 50 W PAR16 GU10 x3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED Smart Bulb, 4.7 (50) W, GU10, 2200-6500 K, WiFi/Bluetooth
More>>>
Short summary description Philips Spot 50 W PAR16 GU10 x3:
This short summary of the Philips Spot 50 W PAR16 GU10 x3 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Spot 50 W PAR16 GU10 x3, Smart bulb, Wi-Fi/Bluetooth, White, GU10, PAR16, White

Long summary description Philips Spot 50 W PAR16 GU10 x3:
This is an auto-generated long summary of Philips Spot 50 W PAR16 GU10 x3 based on the first three specs of the first five spec groups.

Philips Spot 50 W PAR16 GU10 x3. Type: Smart bulb, Interface: Wi-Fi/Bluetooth, Product colour: White. Energy efficiency class: F, Input voltage: 220-240 V, AC input frequency: 50-60 Hz. Width: 50 mm, Depth: 55 mm, Height: 55 mm. Package width: 185 mm, Package depth: 71 mm, Package height: 144 mm. Quantity per pack: 3 pc(s)

Features
Type *
Smart bulb
Interface *
Wi-Fi/Bluetooth
Product colour *
White
Fitting/cap type
GU10
Bulb size
PAR16
Light colour
White
Colour temperature (min)
2200 K
Colour temperature (max)
6500 K
Luminous flux
345 lm
Beam angle (max)
36°
Color Rendering Index (CRI)
90
Power factor
0.48
Bulb power
4.7 W
Equivalent bulb power
50 W
Rated lifetime
15000 h
Warm-up time to 60% light
tänds direkt
Start-up time
0.5 s
Glass type
Matt
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Colour consistency (SDCM)
6
Eye comfort
Yes
Rated luminous flux
345 lm
Bulb current
40 mA
Luminous efficacy
73 lm/W
Product title
PHI WFB 50W GU10 GLASS 922-65 RGB 3CT/6
Rated peak intensity
550 cd
Power
Energy efficiency class
F
Input voltage
220-240 V
AC input frequency
50-60 Hz
Rated power
4.7 W
AC input voltage
AC 220-240
Weight & dimensions
Width
50 mm
Depth
55 mm
Height
55 mm
Length
55 mm
Weight
50 g
Packaging data
Package width
185 mm
Package depth
71 mm
Package height
144 mm
Package net weight
150 g
Package gross weight
250 g
Packaging content
Quantity per pack *
3 pc(s)
Other features
Placement supported
Indoor
Technical details
EAN/UPC/GTIN (packaging)
8720169296725
EOC code
872016929672500
Logistics data
12NC Logistic code(s)
929003772336