location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8720169293533
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8720169293533 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720169293533
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 06:43:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast and easy to install
  • - Long lasting for 15,000 hours
  • - Saves over 50% energy compared to fluorescents
Long product name Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13 :
The long product name of Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED Tube, 8 (18) W, G13, 6500 K, 600 mm
More>>>
Short summary description Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13:
This short summary of the Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8720169293533, 8 W, 18 W, G13, 800 lm, 15000 h, Cool daylight

Long summary description Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13:
This is an auto-generated long summary of Philips 8720169293533 LED bulb Cool daylight 6500 K 8 W G13 based on the first three specs of the first five spec groups.

Philips 8720169293533. Bulb power: 8 W, Equivalent bulb power: 18 W, Fitting/cap type: G13, Luminous flux: 800 lm, Bulb lifetime: 15000 h, Light colour: Cool daylight, Colour temperature: 6500 K, Beam angle (max): 240°, Color Rendering Index (CRI): 70, Power factor: 0.5

Performance
Bulb shape *
Tube
Bulb size
T8
Luminous flux *
800 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
18 W
Light colour *
Cool daylight
Colour temperature *
6500 K
Colour temperature (min)
6500 K
Colour temperature (max)
6500 K
Dimmable
No
Beam angle (max)
240°
Color Rendering Index (CRI)
70
Power factor
0.5
Number of switch cycles
20000
Luminous efficacy
100 lm/W
Bulb power *
8 W
Fitting/cap type *
G13
Power
Input voltage
220-240 V
Input frequency
50-60 Hz
Weight & dimensions
Length
604 mm
Weight & dimensions
Width
28 mm
Depth
604 mm
Height
604 mm
Packaging data
Package width
27 mm
Package depth
603 mm
Package height
27 mm
Package net weight
90 g
Package type
Box
Package gross weight
130 g
Other features
Placement supported
Indoor
AC input voltage
220-240 V
Rated lifetime
15000 h
AC input frequency
50-60 Hz
Technical details
Eye comfort
Yes
Product title
LEDtube 600mm 8W 765 T8 AP I G ID
EOC code
872016929353300
Logistics data
EAN/UPC/GTIN (packaging)
8720169293533
12NC Logistic code(s)
929003767838