location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8719514473690 LED bulb White 3000 K 3 W E14 G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8719514473690
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8719514473690 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719514473690
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 05:58:49
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 8719514473690 LED bulb White 3000 K 3 W E14 G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Candle E14 3 W
  • - Luminous flux: 250 lm Bulb lifetime: 10000 h White
  • - Colour temperature: 3000 K Color Rendering Index (CRI): 80
  • - Energy efficiency class: G
  • - 220-240 V 50 - 60 Hz
Long product name Philips 8719514473690 LED bulb White 3000 K 3 W E14 G :
The long product name of Philips 8719514473690 LED bulb White 3000 K 3 W E14 G. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3W, E14, 250lm, 3000K, 220 - 240V, 3 pcs
More>>>
Short summary description Philips 8719514473690 LED bulb White 3000 K 3 W E14 G:
This short summary of the Philips 8719514473690 LED bulb White 3000 K 3 W E14 G data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 8719514473690, 3 W, 25 W, E14, 250 lm, 10000 h, White

Long summary description Philips 8719514473690 LED bulb White 3000 K 3 W E14 G:
This is an auto-generated long summary of Philips 8719514473690 LED bulb White 3000 K 3 W E14 G based on the first three specs of the first five spec groups.

Philips 8719514473690. Bulb power: 3 W, Equivalent bulb power: 25 W, Fitting/cap type: E14, Luminous flux: 250 lm, Bulb lifetime: 10000 h, Light colour: White, Colour temperature: 3000 K, Color Rendering Index (CRI): 80, Power factor: 0.4

Performance
Bulb shape *
Candle
Luminous flux *
250 lm
Bulb lifetime *
10000 h
Equivalent bulb power *
25 W
Light colour *
White
Colour temperature *
3000 K
Colour temperature (min)
3000 K
Colour temperature (max)
3000 K
Finish type
Clear
Dimmable
No
Color Rendering Index (CRI)
80
Power factor
0.4
Number of switch cycles
15000
Lumen maintenance factor
70%
Luminous efficacy
83 lm/W
Warm-up time to 60% light
instant full light
Bulb power *
3 W
Fitting/cap type *
E14
Light distribution
Non-directional
Instant full light
Yes
Power
Energy efficiency class *
G
Bulb current
20 mA
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Weight & dimensions
Diameter
3.5 cm
Length
97 mm
Width
3.5 mm
Depth
97 mm
Weight & dimensions
Height
9.7 mm
Weight
17 g
Packaging data
Quantity per pack
3 pc(s)
Package width
13 mm
Package depth
4.6 mm
Package height
11.1 mm
Package net weight
50 g
Package gross weight
90 g
Other features
Placement supported
Indoor
Material
Glass
AC input voltage
220-240 V
Rated lifetime
10000 h
AC input frequency
50 - 60 Hz
Technical details
Rated power
3 W
Start-up time
0.5 s
Bulb type
LED
Colour consistency (SDCM)
6
Glass type
Clear
Housing material
Glass
Rated luminous flux
250 lm
Bulb lifetime (@ 2.7 hrs/day)
10 year(s)
Product title
LED classic 25W B35E14WH CLND3CT/6DISC-A
EOC code
871951447369000
Logistics data
EAN/UPC/GTIN (packaging)
8719514473690
12NC Logistic code(s)
929003561293