location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Spot (Dimmable) 8718696753248

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spot (Dimmable) 8718696753248
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8718696753248 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718696753248
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Philips by Signify’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:06:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dimmer compatibility (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Spot (Dimmable) 8718696753248
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 W (50 W)
  • - GU10
  • - Cool Daylight / Warm White
  • - WarmGlow dimmable
Long product name Philips Spot (Dimmable) 8718696753248 :
The long product name of Philips Spot (Dimmable) 8718696753248. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220 - 240 V, 5 W (50 W), GU10, A+, 5 kWh, 2700 K, 350 lm, CRI 80, 15000 h, 0 mg, 25 mA
More>>>
Philips Spot (Dimmable) 8718696753248:
The official description of Philips Spot (Dimmable) 8718696753248 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips LEDs with a warm glow dimming effect offer a new experience for dimmable LEDs. The gradual dimming feature enables light levels to dim to the warmer tones of traditional lamps.

Short summary description Philips Spot (Dimmable) 8718696753248:
This short summary of the Philips Spot (Dimmable) 8718696753248 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Spot (Dimmable) 8718696753248, 5 W, 50 W, GU10, 350 lm, 15000 h, Warm white

Long summary description Philips Spot (Dimmable) 8718696753248:
This is an auto-generated long summary of Philips Spot (Dimmable) 8718696753248 based on the first three specs of the first five spec groups.

Philips Spot (Dimmable) 8718696753248. Bulb power: 5 W, Equivalent bulb power: 50 W, Fitting/cap type: GU10, Luminous flux: 350 lm, Bulb lifetime: 15000 h, Light colour: Warm white, Colour temperature: 2700 K, Beam angle (max): 36°, Color Rendering Index (CRI): 80, Power factor: 0.7

Learn about light
Learn about light

Colour temperature: light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more tranquil light, while those with a higher Kelvin value produce a cool, more energising light. CRI: the colour rendering index (CRI) is used to describe the effect of a light source on colour appearance. Natural sunlight has a CRI of 100. The CRI of Philips LED lamps is always higher than 80, which ensures that colours are shown as true and natural.

15,000-hour rated average life
15,000-hour rated average life

With a lifetime of up to 15,000 hours, you can reduce the hassle of frequently replacing your light bulbs, and enjoy a perfect lighting solution for over 15 years.

Perfect for accent lighting
Perfect for accent lighting

Modern lighting with a familiar wide-angle light output (36 degrees), this LED spot is suitable for both accent lighting and general-purpose lighting. It can be used in recesses and track light fixtures, and is ideal for use in kitchens, kitchen island lighting, living rooms and dining rooms.

WarmGlow dimming
WarmGlow dimming

With this dimmable bulb, you can dim from a 2200 K warm light to a 2700 K light. The more you dim, the warmer the light.

No UV or IR
No UV or IR

The light has no infra-red component, so no heat is radiated. Also, there is no ultra-violet component in this light. These two characteristics mean that this light will not cause fabric and other items to fade.

Saves up to 80% energy
Saves up to 80% energy

LED technology saves up to 80% energy compared to your standard bulb. It therefore pays for itself and saves you money year after year. It also helps to protect the environment.

Gentle LEDs, easy on the eyes
Gentle LEDs, easy on the eyes

It's easy to see how harsh lighting can strain the eyes. Too bright, and you get glare. Too soft and you experience flicker. Now you can gently light up your world with LEDs designed to go easy on the eyes, and create the perfect ambience for your home.

Performance
Bulb shape *
Spot
Bulb size
GU10
Luminous flux *
350 lm
Bulb lifetime *
15000 h
Equivalent bulb power *
50 W
Light colour *
Warm white
Colour temperature *
2700 K
Colour temperature (min)
2200 K
Colour temperature (max)
2700 K
Dimmable
Yes
Beam angle (max)
36°
Color Rendering Index (CRI)
80
Power factor
0.7
Number of switch cycles
50000
Lumen maintenance factor
0.7%
Luminous efficacy
90 lm/W
Bulb power *
5 W
Fitting/cap type *
GU10
Luminous intensity
710 cd
Product colour
Translucent
Rated peak intensity
700 cd
Light distribution
Directional
Light application
Accent light
Instant full light
Yes
Power
Bulb current
25 mA
Input voltage
220 - 240 V
Input frequency
50 - 60 Hz
Bulb voltage
220 V
Weight & dimensions
Length
54 mm
Width
50 mm
Depth
54 mm
Height
54 mm
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Package width
9 mm
Package depth
52 mm
Package height
146 mm
Package net weight
52 g
Packaging data
Package type
Blister
Package gross weight
71 g
Other features
Placement supported
Indoor
AC input voltage
220-240 V
Rated lifetime
15000 h
Rated lifetime
15 year(s)
Energy consumption (1000 hours)
5 kWh
AC input frequency
50-60 Hz
Energy efficiency class (old)
A+
Technical details
Replacement bulb power (max)
3.8 W
Rated power
5 W
Start-up time
0.5 s
Voltage
220-240 V
Bulb type
Spot
Average life (2.7h/day)
15 year(s)
Power consumption (1000 hours)
5 kWh
Colour consistency (SDCM)
6
Range
WarmGlow
Rated beam angle
36°
Rated luminous flux
395 lm
Bulb lifetime (@ 2.7 hrs/day)
15 year(s)
Eye comfort
Yes
Intended use
Indoor
Nominal luminous flux
345 lm
Product title
LED CLA 50W GU10 C90 WW 36D WGD SRT4
EOC code
871869675324800
SAP width per piece
9.000 cm
SAP length per piece
5.200 cm
SAP height per piece
14.600 cm
SAP EAN gross weight per piece
0,064 g
Logistics data
EAN/UPC/GTIN (packaging)
8718696753248
12NC Logistic code(s)
929002065759
SAP EAN/UPC per piece
8718696753248