location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 6941970617772 ceiling lighting LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6941970617772
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6941970617772 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6941970617772
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 04:33:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 6941970617772 ceiling lighting LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - Color Rendering Index (CRI): 95
  • - Suitable for indoor use Suitable location: Bedroom, Living room
  • - IP40
  • - Power source type: AC
  • - Grey, White
Long product name Philips 6941970617772 ceiling lighting LED :
The long product name of Philips 6941970617772 ceiling lighting LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LED Ceiling Light, IP40, 220-240 V, 385 mm
More>>>
Short summary description Philips 6941970617772 ceiling lighting LED:
This short summary of the Philips 6941970617772 ceiling lighting LED data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 6941970617772, LED, 2500 lm, IP40, Grey, White

Long summary description Philips 6941970617772 ceiling lighting LED:
This is an auto-generated long summary of Philips 6941970617772 ceiling lighting LED based on the first three specs of the first five spec groups.

Philips 6941970617772. Product colour: Grey, White, Suitable location: Bedroom, Living room, Shape: Round. Bulb type: LED, Luminous flux: 2500 lm, Luminous efficacy: 69 lm/W. Power source type: AC, Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 80 mm, Diameter: 38.5 cm. Total luminous flux: 2500 lm

Design
Suitable for indoor use
Yes
Suitable location *
Bedroom, Living room
Shape *
Round
Mounting type *
Surfaced
Housing material
Metal
Product colour *
Grey, White
International Protection (IP) code
IP40
Lighting style
Contemporary
Lamps
Fitting/cap type *
No
Bulb(s) included *
Yes
Bulb type
LED
Luminous flux
2500 lm
Power factor
0.9
Color Rendering Index (CRI)
95
Luminous efficacy
69 lm/W
Bulb technology
Yes
Total luminous flux
2500 lm
Ergonomics
Dimmable with remote control
No
Power
Power source type *
AC
Input voltage
220-240 V
AC input voltage
220-240 V
Weight & dimensions
Height
80 mm
Diameter
38.5 cm
Packaging data
Package net weight
730 g
Package gross weight
2 kg
Packaging content
Remote control included
No
Features
Eye comfort
Yes
Technical details
Net weight
800 g
12NC Logistic code(s)
929004122109