location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving Wall light 332463116

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wall light 332463116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
33246/31/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291455714
Category:
Lighting attached to indoor or outdoor walls.
Wall Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:44:11
The date of the most recent change of this product data-sheet in Icecat.
Philips 33246/31/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips 33246/31/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving Wall light 332463116
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gainsboro
  • - white
Long product name Philips myLiving Wall light 332463116 :
The long product name of Philips myLiving Wall light 332463116. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

myLiving, 23W
More>>>
Philips myLiving Wall light 332463116:
The official description of Philips myLiving Wall light 332463116 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a diagonal groove etched into its white facade, the Philips myLiving Gainsboro wall light has the looks it takes. Combine that with a long-lasting, quality lamp, and you'll enjoy the distinction of having both style and substance.

Short summary description Philips myLiving Wall light 332463116:
This short summary of the Philips myLiving Wall light 332463116 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving Wall light 332463116, 1 bulb(s), 2700 K, IP20, White

Long summary description Philips myLiving Wall light 332463116:
This is an auto-generated long summary of Philips myLiving Wall light 332463116 based on the first three specs of the first five spec groups.

Philips myLiving Wall light 332463116. Number of bulbs: 1 bulb(s), Colour temperature (max): 2700 K, Luminous flux: 1430 lm, Bulb lifetime: 6000 h. International Protection (IP) code: IP20, Protection class: I, Product colour: White

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Product colour *
White
Suitable location *
Bedroom, Living room
Housing material
Metal
Lighting style
Contemporary
International Protection (IP) code
IP20
Protection class
I
Lamps
Number of bulbs *
1 bulb(s)
Fitting/cap type *
No
Bulb(s) included *
Yes
Bulb type
No
Bulb power
23 W
Equivalent bulb power
102 W
Colour temperature (max)
2700 K
Light colour
Warm white
Bulb lifetime
6000 h
Luminous flux
1430 lm
Bulb technology
No
Replacement bulb power (max)
23 W
Bulb voltage
230 V
Eye comfort
No
Total luminous flux (hidden)
1430 lm
Total luminous flux
1430 lm
Compatible bulb energy efficiency classes
D, E
Ergonomics
Pull-relief
Yes
Light source replaceable
Yes
Power
AC input frequency
50-60 Hz
Energy efficiency class
A
Weight & dimensions
Width
108 mm
Depth
270 mm
Height
120 mm
Weight
1.5 kg
Length
270 mm
Packaging data
Package width
129 mm
Package depth
1170 mm
Package height
282 mm
Package length
11.7 cm
Package weight
1.585 g
Package net weight
1.45 kg
Package gross weight
1.58 kg
Other features
Defined light beams
Yes
Fixture dimmable
No
Energy efficiency class (old)
A
Included bulb energy efficiency class (old)
A
Compatible bulb energy efficiency classes (old)
A, A+, B, C, D, E
Technical details
Net weight
1.45 kg
Voltage
230 V
12NC Logistic code(s)
915002563702
SAP width per piece
129,000 cm
SAP length per piece
117,000 cm
SAP height per piece
282,000 cm
SAP EAN gross weight per piece
1,585 g
Logistics data
EAN/UPC/GTIN (packaging)
8718291514985
SAP EAN/UPC per piece
8718291455714