location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving Ceiling light 301758716

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light 301758716
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30175/87/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291469674
Category:
Small, often powerful, light which illuminates in a 'spotlight' effect.
Spotlights Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:15:00
The date of the most recent change of this product data-sheet in Icecat.
Philips 30175/87/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving Ceiling light 301758716
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Velour
  • - grey
Long product name Philips myLiving Ceiling light 301758716 :
The long product name of Philips myLiving Ceiling light 301758716. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

myLiving, 23W
More>>>
Philips myLiving Ceiling light 301758716:
The official description of Philips myLiving Ceiling light 301758716 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Clean, simple and made of natural fabric, this Philips myLiving Velour wall and ceiling light adds a peaceful feel to a living space. Read, chill or simply curl up and snooze the afternoon away.

Short summary description Philips myLiving Ceiling light 301758716:
This short summary of the Philips myLiving Ceiling light 301758716 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving Ceiling light 301758716, E27, 2 bulb(s), Fluorescent, 2700 K, 1430 lm, Grey

Long summary description Philips myLiving Ceiling light 301758716:
This is an auto-generated long summary of Philips myLiving Ceiling light 301758716 based on the first three specs of the first five spec groups.

Philips myLiving Ceiling light 301758716. Fitting/cap type: E27. Plafond shape: Round. Number of bulbs: 2 bulb(s), Bulb type: Fluorescent, Bulb voltage: 230 V, Colour temperature (max): 2700 K, Luminous flux: 1430 lm. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: Grey

Wall and ceiling installation
Wall and ceiling installation

Install this lamp as a wall light or ceiling light, just the way you like it.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Product colour *
Grey
Plafond shape
Round
Suitable location
Bedroom, Living room
Placement
Ceiling, Wall
Housing material
Fabric
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Type
Ceiling light
Lamps
Fitting/cap type *
E27
Number of bulbs *
2 bulb(s)
Bulb(s) included *
Yes
Bulb type
Fluorescent
Bulb power
23 W
Light colour
Warm white
Colour temperature (max)
2700 K
Bulb lifetime
6000 h
Bulb voltage
230 V
Luminous flux
1430 lm
Equivalent bulb power
102 W
Bulb technology
No
Replacement bulb power (max)
23 W
Eye comfort
No
Total luminous flux (hidden)
2860 lm
Ergonomics
Fixture dimmable
No
Power
Input voltage
220-240 V
Weight & dimensions
Width
316 mm
Depth
316 mm
Length
316 mm
Height
97 mm
Weight
2.18 kg
Packaging data
Package width
133 mm
Package depth
327 mm
Package height
332 mm
Package weight
2.66 kg
Package net weight
2 kg
Package length
32.7 cm
Package gross weight
2.66 kg
Other features
Included bulb energy efficiency class (old)
A
Compatible bulb energy efficiency classes (old)
A, A+, B, C, D, E
Energy efficiency class (old)
A
Technical details
Diffused light effect
Yes
Net weight
2 kg
SAP width per piece
327.000 cm
SAP length per piece
133.000 cm
SAP height per piece
332.000 cm
SAP EAN gross weight per piece
2656 g
Logistics data
12NC Logistic code(s)
915001800103
SAP EAN/UPC per piece
8718291469674
EAN/UPC/GTIN (packaging)
8718291517757