location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Perle Check ‘Perle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-110-S1SC20D-XT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05090070 show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Perle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Perle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2024 09:37:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 20000 m
  • - Ethernet LAN (RJ-45) ports: 1
  • - Single-mode Fiber ports quantity: 1 SC
  • - Grey
Long product name Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey :
The long product name of Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Ethernet, 10/100Base-TX / 100Base-BX, 1 x RJ-45, 1 x SC, SM, 1550nm TX, 1310nm RX, 20km
More>>>
Short summary description Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey:
This short summary of the Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Perle S-110-S1SC20D-XT, 100 Mbit/s, 100Base-TX, 100Base-BX, Fast Ethernet, 10,100 Mbit/s, Full

Long summary description Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey:
This is an auto-generated long summary of Perle S-110-S1SC20D-XT network media converter 100 Mbit/s Single-mode Grey based on the first three specs of the first five spec groups.

Perle S-110-S1SC20D-XT. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100Base-TX, Converter output interface: 100Base-BX. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 20000 m, Fiber mode structure: Single-mode. Product colour: Grey

Country Distributor
United States 1 distributor(s)
New Zealand 1 distributor(s)