location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Pelgrim GKV 101 gas heater Black Built-in 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GKV 101 gas heater
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GKV101
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Pelgrim GKV 101 gas heater Black Built-in 4 zone(s):
This short summary of the Pelgrim GKV 101 gas heater Black Built-in 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim GKV 101 gas heater, Black, Built-in, Gas, 4 zone(s), 580 mm, 510 mm

Long summary description Pelgrim GKV 101 gas heater Black Built-in 4 zone(s):
This is an auto-generated long summary of Pelgrim GKV 101 gas heater Black Built-in 4 zone(s) based on the first three specs of the first five spec groups.

Pelgrim GKV 101 gas heater. Product colour: Black, Appliance placement: Built-in, Hob type: Gas. Width: 580 mm, Depth: 510 mm, Height: 45 mm