Long product name PeakPerformance Adventure Hood
:
Adventure Hood, Orange, XXL
The long product name of PeakPerformance Adventure Hood. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Adventure Hood, Orange, XXL
More>>>
Short summary description PeakPerformance Adventure Hood:
This short summary of the PeakPerformance Adventure Hood data-sheet is auto-generated and uses the product title and the first six key specs.
PeakPerformance Adventure Hood, Male, Adult, Regular fit, 2 pockets, Zipper, Orange
Long summary description PeakPerformance Adventure Hood:
This is an auto-generated long summary of PeakPerformance Adventure Hood based on the first three specs of the first five spec groups.
PeakPerformance Adventure Hood. Gender: Male, Consumer life stage: Adult, Fit type: Regular fit, Sleeve length type: Long sleeve, Pockets quantity: 2 pockets, Closure type: Zipper, Product main colour: Orange