location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PeakPerformance Tech Hoodie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PeakPerformance Check ‘PeakPerformance’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tech
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G60122078 M03 M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5713111988796
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PeakPerformance: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PeakPerformance Tech Hoodie
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Regular fit
  • - Semi functional two faced interlock fleece
  • - Full front reversed coil zip with cord puller for easy access
  • - Invisible inseam zipped side pockets w. mesh insert for ventilation if needed
  • - 2 layer high cut neck hood with taped laser cut eyelets and elastic cord for adjustment
  • - Gusset at armpit for optimal comfort
  • - Lycra binding at bottom and sleeve hem
  • - High density rubber print at sleeve and hood
  • - Material: 65% Cotton 35% Polyester
Long product name PeakPerformance Tech Hoodie :
The long product name of PeakPerformance Tech Hoodie. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Men's Tech Zipped Hooded Sweater, M
More>>>
Short summary description PeakPerformance Tech Hoodie:
This short summary of the PeakPerformance Tech Hoodie data-sheet is auto-generated and uses the product title and the first six key specs.

PeakPerformance Tech, Adult, Male, Hoodie, Grey, Turtleneck, Long sleeve

Long summary description PeakPerformance Tech Hoodie:
This is an auto-generated long summary of PeakPerformance Tech Hoodie based on the first three specs of the first five spec groups.

PeakPerformance Tech. Consumer life stage: Adult, Gender: Male, Knitwear type: Hoodie. Material: Cotton, Polyester, Material description (name, %): Cotton 65, Polyester 35. Care information: Machine wash 40 °C, Do not tumble dry, Do not bleach, Do not dry clean, Washing instruction: Coloured wash (40°C)