location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PDP Check ‘PDP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
049-012-CMGY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0708056068509 show
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘PDP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PDP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Oct 2023 13:53:35
The date of the most recent change of this product data-sheet in Icecat.
PDP 049-012-CMGY user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Use the free PDP Control Hub App to re-map buttons, re-configure triggers, adjust dead zones, and more
  • - Communicate with your team using the 3.5mm audio jack, and adjust volume on-the-fly with the audio controls located on the D-pad
  • - Share your captured images and videos easily with the new dedicated share button
  • - Includes 1 Month Xbox Game Pass Ultimate
  • - Officially licensed by Xbox
Long product name PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11 :
The long product name of PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11
More>>>
PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11:
The official description of PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crush the competition and look good doing it with the Fuse Carbon PDP Wired Controller for Xbox!

With the free PDP Control Hub App you can re-map buttons, re-configure triggers, adjust dead zones, and more to fit the way you play. Simply adjust your game and chat audio using the audio controls located on the D-pad, so you never miss a moment. Communicate with your team using the built-in 3.5mm audio jack or mute your mic by double tapping the ""Function"" button. With an 8-foot detachable cable, you'll have plenty of room to get comfy on the couch. Share your captured images and videos easily with the dedicated share button. Get 1 month free of Xbox Game Pass Ultimate for access to over 100 high-quality games!

The Fuse Carbon PDP Wired Controller works on Xbox Series X|S, Xbox One, and Windows 10/11 and is an officially licensed product.

Short summary description PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11:
This short summary of the PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11 data-sheet is auto-generated and uses the product title and the first six key specs.

PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11, Gamepad, PC, Xbox One, Xbox Series S, Xbox Series X, D-pad, Menu button, Share button, View button, Analogue / Digital, Wired, USB

Long summary description PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11:
This is an auto-generated long summary of PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11 based on the first three specs of the first five spec groups.

PDP Wired Controller: Electric Carbon - Xbox Series X|S, Xbox One, Xbox, Windows 10/11. Device type: Gamepad, Gaming platforms supported: PC, Xbox One, Xbox Series S, Xbox Series X, Gaming control function buttons: D-pad, Menu button, Share button, View button. Connectivity technology: Wired, Device interface: USB, USB connector type: USB Type-C. Product colour: Carbon, Lime, Cable length: 2.43 m. Power source: Cable. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...

Input device
Device type *
Gamepad
Gaming control technology
Analogue / Digital
Gaming platforms supported *
PC, Xbox One, Xbox Series S, Xbox Series X
Gaming control function buttons *
D-pad, Menu button, Share button, View button
Analog thumbsticks
Yes
Programmable buttons
Yes
Shoulder buttons
Yes
Ports & interfaces
Device interface *
USB
USB connector type
USB Type-C
Connectivity technology *
Wired
Combo headphone/mic port
Yes
Ergonomics
Product colour *
Carbon, Lime
Ergonomics
Cable length
2.43 m
Detachable cable
Yes
Ergonomic grip
Yes
Power
Power source *
Cable
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 IoT Enterprise, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE
Packaging data
Package type
Hanging box
Packaging content
Cables included
USB Type-A to USB Type-C
Bundled software
1M Game Pass Ultimate
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)