location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Papermate Gelroller 0,7mm Black (12)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Papermate
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gelroller 0,7mm Black (12)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3991101
Category :
Rollerball pens use a ball point and a water-based instead of an oil-based ink. The ink in a roller ball tends to go more deeply and more widely into the paper than the ink in a ball-point pen.
Rollerball Pens
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Papermate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Papermate Gelroller 0,7mm Black (12) :
The short editorial description of Papermate Gelroller 0,7mm Black (12)

Gelroller 0,7mm Black (12)
More>>>
Short summary description Papermate Gelroller 0,7mm Black (12):
This short summary of the Papermate Gelroller 0,7mm Black (12) data-sheet is auto-generated and uses the product title and the first six key specs.

Papermate Gelroller 0,7mm Black (12), Black, 0.7 mm

Long summary description Papermate Gelroller 0,7mm Black (12):
This is an auto-generated long summary of Papermate Gelroller 0,7mm Black (12) based on the first three specs of the first five spec groups.

Papermate Gelroller 0,7mm Black (12). Product colour: Black, Thickness: 0.7 mm