location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1063
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724110634
Category:
Plastic covers used to protect tablet screen from scratching etc.
Tablet Screen Protectors Check ‘PanzerGlass’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by PanzerGlass
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2022 13:52:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Nov 2021
Product end of life date
Bullet Points PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Olephobic Coating
  • - Scratch Resistant
  • - Easy To Apply
  • - Rounded Edges
Long product name PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait :
The long product name of PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait
More>>>
Short summary description PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait:
This short summary of the PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait, Tempered glass

Long summary description PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait:
This is an auto-generated long summary of PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait based on the first three specs of the first five spec groups.

PanzerGlass Apple iPad Pro 12,9" (2015 & 2017 edition) Big-size tablets Privacy Portrait. Material: Tempered glass, Brand compatibility: Apple, Compatibility: iPad Pro 12,9" (2015 & 2017 edition)

Features
Brand compatibility *
Apple
Compatibility
iPad Pro 12,9" (2015 & 2017 edition)
Protection features
Scratch resistant
Product colour
Transparent
Material
Tempered glass
Easy to apply
Yes
Features
Rounded edges
Yes
Privacy filtering function
Yes
Privacy filtering orientation
Portrait
Oleophobic coating
Yes
Installation type
Full adhesive