location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PanzerGlass® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2688
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724026881
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘PanzerGlass’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Edge-to-Edge = A case-friendly fit that offers full screen coverage and is designed to work with most cases.
  • - Scratch resistant = Protects your device from scratching caused by the hazards of everyday life.
  • - Shock resistant = Keeps your device safe from your everyday fumbling, dropping and screen cracking.
  • - Easy installation = So easy to install you can do it even if you’re all thumbs.
  • - 100% touch sensitivity = Feels like the original screen with 100% touch sensitivity.
  • - Anti-blue light = Reduces the strong blue light from your screen, which can be hard on your eyes and disrupt your sleeping pattern if you use your device right before bed.
  • - Platinum strength - stronger = One of our strongest glasses for those devices that you just can’t live without.
  • - Antibacterial = Proven to kill up to 99.99% of all common surface bacteria in accordance with ISO 22196 and JIS Z 2801.
  • - Crystal-clear view = So clear that you might not even notice it's there, well, not until your device tumbles to the ground and your screen doesn't crack.
  • - Fingerprint resistant = Repels oil and water, reducing traces of fingerprints as well as dirt, disinfectant gel and hand lotion.
  • - Original screen protector = What’s the difference between the original PanzerGlass™ screen protector and other screen protectors? Try dropping your phone and you’ll find out.
  • - Case friendly = Keeps your screen safe while still leaving room for a protective case.
Long product name PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge :
The long product name of PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PanzerGlass® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge
More>>>
PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge:
The official description of PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zzzzzzzzz. This screen protector is equipped with a specially designed anti-blue light that may help you sleep better at night. It softens the strong blue light from your phone, which can be hard on your eyes and trick your brain into thinking it’s daytime, disrupting your sleeping pattern.


Accidental bumps against sharp-edged dangers in your pocket or crushing falls onto stone-hard pavements are also no match for this scratch and shock-resistant screen protector. It even has a smudge-free coating with antibacterial effect that reduces traces of fingerprints and kills up to 99.99% of all common surface bacteria. 


The Edge-to-Edge screen protector covers the entire front surface of your phone, while leaving room for a case.

Short summary description PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge:
This short summary of the PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge, Apple, Apple - iPhone Xs Max, Apple - iPhone 11 Pro Max, Dry application, Scratch resistant, Shock resistant, Anti-bacterial, Transparent, 1 pc(s)

Long summary description PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge:
This is an auto-generated long summary of PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge based on the first three specs of the first five spec groups.

PanzerGlass ® Anti-blue light Screen Protector Apple iPhone 11 Pro Max | Xs Max | Edge-to-Edge. Brand compatibility: Apple, Compatibility: Apple - iPhone Xs Max, Apple - iPhone 11 Pro Max. Dry application. Protection features: Scratch resistant, Shock resistant, Anti-bacterial. Material: Tempered glass, Polyethylene terephthalate (PET), Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Apple - iPhone Xs Max, Apple - iPhone 11 Pro Max
Maximum screen size
16.5 cm (6.5")
Protection features
Scratch resistant, Shock resistant, Anti-bacterial
Device type
Mobile phone/Smartphone
Brand compatibility *
Apple
Installation type
Full adhesive
Country of origin
China
Performance
Product colour
Transparent
Material
Tempered glass, Polyethylene terephthalate (PET)
Dry application
Yes
Bubble-free application
Yes
Easy to apply
Yes
Easy to remove
Yes
Easy to clean
Yes
Rounded edges
Yes
Fingerprint resistant
Yes
Performance
Brand specific technologies
Super+
Oleophobic coating
Yes
Weight & dimensions
Screen size HxW
152.93 x 72.82 mm
Thickness
0.61 mm
Weight
25 g
Package width
108 mm
Package depth
12 mm
Package height
195 mm
Package weight
75 g
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Dry wipe
Yes
Wet wipe
Yes
Package type
Hanging box
Logistics data
Harmonized System (HS) code
7007190000