location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WV-TW310LE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WV-TW310LE
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2022 15:17:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor IP security camera
  • - MOS 25.4 / 4 mm (1 / 4") 1.3 MP 1280 x 960 pixels
  • - Ethernet LAN
  • - Dust resistant, Water resistant
  • - IP66
  • - Black
Long product name Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels :
The long product name of Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MOS 1/4", 1.3MP, 1280 x 960, 30fps, WDR, Built-in microphone, IP65, dust , water resistant network kamera
More>>>
Short summary description Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels:
This short summary of the Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic WV-TW310LE, IP security camera, Indoor & outdoor, Black, Dust resistant, Water resistant, IP66, 180°

Long summary description Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels:
This is an auto-generated long summary of Panasonic WV-TW310LE security camera IP security camera Indoor & outdoor 1280 x 960 pixels based on the first three specs of the first five spec groups.

Panasonic WV-TW310LE. Type: IP security camera, Placement supported: Indoor & outdoor. Product colour: Black, Protection features: Dust resistant, Water resistant, International Protection (IP) code: IP66. Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 140°, White balance: ATW, AWC. Sensor type: MOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 1280 x 960 pixels, Total megapixels: 1.3 MP, Video formats supported: H.264