location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughpad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ-M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ-M1F191YT3
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:58:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Black
  • - 17.8 cm (7") 1280 x 800 pixels IPS
  • - Intel® Core™ m5 m5-6Y57 1.1 GHz
  • - 128 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Lithium-Ion (Li-Ion) 3220 mAh 8 h
  • - Windows 10 Pro
Long product name Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black :
The long product name of Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toughpad FZ-M1, 7" IPS LCD multi-touchscreen (1200x800), Intel Core m5-6Y57, 4GB DDR3, Intel HD graphics 515, 128GB SSD, Intel Dual Band Wireless-AC 8260, Bluetooth Version 4.1 + EDR, Windows 10 Pro
More>>>
Short summary description Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughpad FZ-M1, 17.8 cm (7"), 1280 x 800 pixels, 128 GB, 4 GB, Windows 10 Pro, Black

Long summary description Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

Panasonic Toughpad FZ-M1. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 128 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y57. Internal memory: 4 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 540 g. Operating system installed: Windows 10 Pro. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 14:05:46
Uk has collected 29 expert reviews for Panasonic Toughpad FZ-M1 Intel® Core™ m5 128 GB 17.8 cm (7") 4 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
au.pcmag.com
Updated:
2018-11-01 14:05:44
Rugged design gets very portable with the Panasonic Toughpad FZ-M1 ($2,899 as tested), a compact, 7-inch tablet that's tough enough to survive nasty weather, harsh conditions, and the most violent accidents, all while being small enough to slip into a coa...
Good Fully rugged design, Hardy magnesium alloy chassis, Sealed port covers, Heavy bumpers, Touch display is readable in sunlight and works with fingers, gloves, or stylus, Intel Core i5-4302Y processor outperforms many mobile competitors, Several add-on modul...
Bad Low-resolution display, Short battery life...
Bottom line The Panasonic Toughpad FZ-M1 is tough as nails and built like a tank, but this rugged tablet is small enough to fit in a coat pocket...
70%
tech-boom.com
Updated:
2018-11-01 14:05:44
Protected 7-inch tablet Panasonic Toughpad FZ-M1 is not intended for entertainment – it is a mobile computer for professionals who work in complex environments. These devices are popular among gas producers, oil companies, and miners, military. Protecting...
Good High-performance processor Core i5, Excellent workmanship, High degree of protection, High compact in its class, Very bright display, Quiet operation...
Bad High cost, Short battery life...
0%
pcauthority.com.au
Updated:
2018-11-01 14:05:44
At 18.8mm thick and weighing 540g, the FZ-M1 is hefty by compact-tablet standards. It would be churlish to hold its heft against it, though, since it's purpose-built to flourish in environments that would spell doom for most devices. The hardened exterior...
Bottom line Pricey, but backed up by seriously rugged features...
83%
expertreviews.co.uk
Updated:
2018-11-01 14:05:45
Like other tablets in the range, the FZ-M1 has a titanium chassis that's built to be shock, water and dust-resistant. A protective plastic rim surrounds the tablet and protrudes at the front and rear to help protect the screen and battery if the tablet is...
Bottom line This Windows tablet is ultra-durable, but its 7in screen makes regular desktop programs difficult to use...
60%
v3.co.uk
Updated:
2018-11-01 14:05:45
Panasonic's Toughpad FZ-M1 is the latest in the firm's line of rugged devices aimed at workers out in the field. With a 7in screen and weighing just 540g, the slate-mode tablet is highly portable, without compromising too much on performance. However, I/O...
Good Fully rugged, Core i5 processor with vPro, removable battery pack...
Bad Few I/O ports, industrial peripherals extra, stylus extra...
Bottom line The Toughpad is a worthy replacement for a rugged PDA, but the base unit has few I/O ports and any industrial peripherals are optional extras. Nevertheless, it packs a decent amount of processing power into a surprisingly light device with reasonable batt...
80%
alphr.com
Updated:
2018-11-01 14:05:45
When Panasonic unveiled the Toughpad FZ-M1 at this year's CES , we came away mightily impressed. Arriving as a stablemate to last year's 10in Toughpad FZ-G1 , the Toughpad FZ-M1 delivers the same burly, ruggedised design in a diminutive 7in tablet. Pana...
Bottom line The Toughpad FZ-M1's unyielding chassis, long list of features and thoughtful design make it the ultimate rough-and-tumble Windows 8 tablet...
83%
itpro.co.uk
Updated:
2018-11-01 14:05:45
Panasonic's ToughPad isn't a regular Windows 8 tablet. The fully ruggedised device is designed for deployment in healthcare, retail and construction environments. The FZ-M1 ToughPad might have a diminutive 7in form factor but it's packed with unique feat...
Good Solid/rugged design; Full USB 3 port; Multiple configurations; Removable battery; Comprehensive support...
Bad Standard battery life was disappointing; Expensive...
Bottom line Suitable for deployment in a variety of enterprise environments, the customisation options for the ToughPad are unmatched. It's the tablet of choice when ruggedness is the priority...
80%
goodgearguide.com.au
Updated:
2018-11-01 14:05:45
Panasonic's 7in Toughpad FZ-M1 is a rugged tablet for enterprise users that runs Windows 8.1. It's designed for use in conditions that are more rough-and-tumble than the humble office. Mainly, it suits environments such as warehouses, construction sites...
Good Fanless design, Hot-swappable battery option, Lots of optional connectivity features...
Bad Cost will be a barrier for some, Size could be an issue...
Bottom line Panasonic's latest Toughbook, the FZ-M1 has a fanless design that allows for the body to be sealed. This makes it dustproof and water resistant. It's a unit that can also withstand 1.5m drops. Importantly, it's based on a Core i5 CPU and Windows 8.1, maki...
0%
techradar.com
Updated:
2018-11-01 14:05:46
The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K.Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
Good Powerful Core i5 processor, Well protected, Display designed for bright conditions...
Bad Price, Battery life...
Bottom line The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K. Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
0%
techradar.com/au/
Updated:
2018-11-01 14:05:46
The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K.Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
Good Powerful Core i5 processor, Well protected, Display designed for bright conditions...
Bad Price, Battery life...
Bottom line This is a superbly excecuted business tablet that will find its way into many challenging corporate environments. There's only one real problem with the Toughpad - it is expensive with a starting price of GBP £1,183 or USD $2,099 (around AUD $2,358). But...
0%
notebookcheck.net
Updated:
2018-11-01 14:05:43
Takes a licking. Panasonic's Toughpad FZ-M1 is an extremely robust 7-inch Windows 8.1 tablet. The Core i5 processor is cooled passively, which prevents continuous top-notch performance...
Good Matt-reflective display, IPS panel, High brightness, Fast SSD, Silent...
Bad Throttling of CPU & GPU after short period, Only lasted 4 hours during the WLAN test...
Bottom line In Review Panasonic Toughpad FZ-M1. Test model courtesy of Panasonic Germany.The Panasonic Toughpad FZ-M1 is a tablet for professionals. Various modules allow the user to adapt the slate for different applications. One of the options is a serial port, whi...
84%
Laptopmag.com
Updated:
2018-11-01 14:05:44
While most tablets never leave the house, the Panasonic Toughpad FZ-M1 relishes life in the harsh outdoors. Equipped with MIL-SPEC 810G durability, this 7-inch, Windows-powered device has the fortitude to withstand the kind of environments that would make...
Good Mil-spec durability, Supports barcode scanner and magnetic stripe reader, Bright, anti-reflective display, Lots of configuration options...
Bad Runs hot, Mediocre performance...
70%
pcmag.com
Updated:
2018-11-01 14:05:44
Rugged design gets very portable with the Panasonic Toughpad FZ-M1 ($2,899 as tested), a compact, 7-inch tablet that's tough enough to survive nasty weather, harsh conditions, and the most violent accidents, all while being small enough to slip into a coa...
Good Fully rugged design. Hardy magnesium alloy chassis. Sealed port covers. Heavy bumpers. Touch display is readable in sunlight and works with fingers, gloves, or stylus. Intel Core i5-4302Y processor outperforms many mobile competitors. Several add-on modul...
Bad Low-resolution display. Short battery life...
Bottom line The Panasonic Toughpad FZ-M1 is tough as nails and built like a tank, but this rugged tablet is small enough to fit in a coat pocket...
70%
crn.com
Updated:
2018-11-01 14:05:44
The Panasonic Toughpad FZ-M1 is a 7-inch ruggedized tablet from the pioneer of ruggedized computers. In our review of its 10.1-inch Toughpad FZ-G1 counterpart, the CRN Test Center considered it one of the best ruggedized platforms for vertical solution de...
0%
zdnet.com
Updated:
2018-11-01 14:05:45
Panasonic's Toughpad range is the tablet branch of its long-established Toughbook family of rugged Windows-based portable computers. Following the 10.1-inch Toughpad FZ-G1 that we reviewed a year ago, we now have its 7-inch sibling, the FZ-M1 on the testb...
Good Compact and rugged, Highly configurable, Solid performance, Silent, fanless design...
Bad Expensive, especially as options mount up, Battery life with standard battery could be better...
Bottom line If you're looking for a rugged Windows 8.1 tablet that's relatively compact and lightweight, Panasonic's 7-inch, 540g, 18mm-thick Toughpad FZ-M1 is a good option. The 8.1-inch Getac T800, by contrast, weighs 880g and is 24mm thick. However, with prices st...
77%
Ruggedpcreview.com
Updated:
2018-11-01 14:05:46
On January 6, 2014, Panasonic introduced the Windows-based Toughpad FZ-M1, completing a quartet of 7-inch and 10-inch rugged tablets, with distinctly different offerings for the Windows and the Android operating system platforms in each size class...
0%