location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lumix
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-SZ3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-SZ3RIT-K
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4010869238946
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Panasonic’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.1 MP CCD Black
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 4x
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/1600 s Slowest camera shutter speed: 8 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge
  • - Lithium-Ion (Li-Ion) 3.6 V
Long product name Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black :
The long product name of Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lumix DMC-SZ3 Rituals Gift Pack - 16.1MP, CCD 1/2.33, 4608 x 3456, 10x, f=4.5-45mm, 10x/4x, 1280x720/24fps, 2.7" LCD TFT, 90MB, SD/SDHC/SDXC, PAL/NTSC, AV-Out, USB 2.0, Li-Ion/690mAh, 123g, Black
More>>>
Short summary description Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black:
This short summary of the Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Lumix DMC-SZ3, 16.1 MP, 3456 x 3456 pixels, CCD, 10x, HD, Black

Long summary description Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black:
This is an auto-generated long summary of Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black based on the first three specs of the first five spec groups.

Panasonic Lumix DMC-SZ3. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3456 x 3456 pixels. ISO sensitivity (max): 1600. Optical zoom: 10x, Digital zoom: 4x, Focal length range: 4.5 - 45 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 111 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-09 01:46:39
Uk has collected 6 expert reviews for Panasonic Lumix DMC-SZ3 1/2.33" Compact camera 16.1 MP CCD 3456 x 3456 pixels Black and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
imaging-resource.com
Updated:
2014-02-05 02:40:12
Measuring at 3.73 x 2.20 x 0.86 inches (94.8 x 55.8 x 21.9 mm) and weighing just more than 4 ounces, the SZ3 is truly petite. However, it boasts a 1/2.33-inch 16.1-megapixel CCD sensor that Panasonic claims outpaces the performance of its 14.1-megapixel p...
0%