Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Basic device type: Tablet
- - Brand compatibility: Panasonic
- - Black
Long product name Panasonic 7160-0489-00 mobile device dock station Tablet Black
:
No electronics, keyed alike
The long product name of Panasonic 7160-0489-00 mobile device dock station Tablet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
No electronics, keyed alike
More>>>
Short summary description Panasonic 7160-0489-00 mobile device dock station Tablet Black:
This short summary of the Panasonic 7160-0489-00 mobile device dock station Tablet Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic 7160-0489-00, Panasonic, Toughpad FZ-G1, Black
Long summary description Panasonic 7160-0489-00 mobile device dock station Tablet Black:
This is an auto-generated long summary of Panasonic 7160-0489-00 mobile device dock station Tablet Black based on the first three specs of the first five spec groups.
Panasonic 7160-0489-00. Basic device type: Tablet, Brand compatibility: Panasonic, Compatibility: Toughpad FZ-G1, Product colour: Black