location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paderno 41780-05 pourer Stainless steel Oil

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paderno Check ‘Paderno’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41780-05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41780-05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8014808071362
Category:
Small object connected to the top of a bottle in order to pour (slowly transferring) the liquid in the bottle to another container or on top of something else e.g. for putting oil on pasta/pizza.
Pourers Check ‘Paderno’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Paderno: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Paderno 41780-05 pourer Stainless steel Oil :
The long product name of Paderno 41780-05 pourer Stainless steel Oil. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stainless steel, Oil, 9 x 15.5 cm, 0.45 L
More>>>
Short summary description Paderno 41780-05 pourer Stainless steel Oil:
This short summary of the Paderno 41780-05 pourer Stainless steel Oil data-sheet is auto-generated and uses the product title and the first six key specs.

Paderno 41780-05, 155 mm, 9 cm, 1 pc(s)

Long summary description Paderno 41780-05 pourer Stainless steel Oil:
This is an auto-generated long summary of Paderno 41780-05 pourer Stainless steel Oil based on the first three specs of the first five spec groups.

Paderno 41780-05. Height: 155 mm, Diameter: 9 cm. Quantity per pack: 1 pc(s)