- - PC
- - Intel® Pentium® 4 550 3.4 GHz
- - 1 GB DDR-SDRAM
- - 500 GB
- - AMD Radeon X600 Pro
- - Windows XP Home Edition
More>>>
Short summary description Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz Intel® Pentium® 4 1 GB DDR-SDRAM 500 GB Windows XP Home Edition PC:
This short summary of the Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz Intel® Pentium® 4 1 GB DDR-SDRAM 500 GB Windows XP Home Edition PC data-sheet is auto-generated and uses the product title and the first six key specs.
Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz, 3.4 GHz, Intel® Pentium® 4, 550, 1 GB, 500 GB, Windows XP Home Edition
Long summary description Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz Intel® Pentium® 4 1 GB DDR-SDRAM 500 GB Windows XP Home Edition PC:
This is an auto-generated long summary of Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz Intel® Pentium® 4 1 GB DDR-SDRAM 500 GB Windows XP Home Edition PC based on the first three specs of the first five spec groups.
Packard Bell iXtreme Gold H5050 P4 550 3.4Ghz. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 550. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon X600 Pro. Operating system installed: Windows XP Home Edition. Product type: PC