Overland-Tandberg logo

Overland-Tandberg LTO-8 HH Storage drive Tape Cartridge 12 TB

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61699
Info modified on:
10 Dec 2024, 11:55:38
End of life date:
31 Dec 2024
Short summary description Overland-Tandberg LTO-8 HH Storage drive Tape Cartridge 12 TB:

Overland-Tandberg LTO-8 HH, Storage drive, Tape Cartridge, Serial Attached SCSI (SAS), 2.5:1, LTO, Black

Long summary description Overland-Tandberg LTO-8 HH Storage drive Tape Cartridge 12 TB:

Overland-Tandberg LTO-8 HH. Product type: Storage drive, Media type: Tape Cartridge, Interface: Serial Attached SCSI (SAS). Native capacity: 12 TB, Compressed capacity: 30 TB, Drive device, buffer size: 1000 MB. Power requirements: 5V DC, 3.7A, 12 V, 0.9A, Power supply type: DC, Power consumption (typical): 30 W. Width: 213.4 mm, Depth: 332.7 mm, Height: 58.4 mm. Quantity per pack: 1 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.