location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tandberg SLR75 Int + media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6621-6938-00
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI-3/ Ultra2 (LVD)
  • - Native capacity: 38 GB Compressed capacity: 75 GB
  • - Mean time between failures (MTBF): 300000 h
Warranty: 3 years
Long product name Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB :
The long product name of Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tandberg SLR75 Int + media
More>>>
Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB:
The official description of Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Capacity
The Tandberg SLR75 provides small- to medium size businesses a much stronger value proposition than other low end tape
drive technologies by offering better price performance, reliability and future scalability. SLR75 meets the demands of entry level server storage requirements today and for the future as entry level hard drive capacities grow. The SLR75 provides for high end Windows and Linux Workstations, entry level NetWare and Windows small business servers an affordable, highly reliable, high performance and capacity solution offering future scalability and backward compatibility. It offers up to 75GB capacity with a transfer rate of 28,8GB per hour.
Reliability and Scalability
Small to medium size businesses have "peace of mind" that their tape drive technology investment can grow with their future storage requirements. In addition, SLR has the industries leading reliability with a failure rate of less than 2%, which lowers the total cost of ownership. SLR75 is compatible to all major operating systems, third party software applications and PC platforms. The Tandberg SLR75 secures your investment, future capacity and performance needs. Offering one of the most scalable tape storage technologies available combined with backward compatibility to previous SLR products. It is built on the well proven platform with scalability to SLR100 und SLR140. The SLR75 is backward compatible to the previous SLR generations, like the SLR60 or SLR7. Integrated is the Media Management tool to monitor the quality of the tape. Moreover, there is an Auto Sensing transfer rate and additional security withTapeAlertTM. It is supported by a wide range of operating systems and 3rd party backup applications. The standard warranty for this drive is 3 years.
Configurations
The Tandberg SLR75 is available in a variety of value solutions meeting every users need. Complete turnkey solutions are available including backkup software or as a drive kit including cable, media, cleaning cartridge and user guide as well as a standalone tape drive.

Short summary description Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB:
This short summary of the Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg Tandberg SLR75 Int + media, Storage drive, Tape Cartridge, SCSI-3/ Ultra2 (LVD), ALRF-1, 300000 h, 38 GB

Long summary description Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB:
This is an auto-generated long summary of Overland-Tandberg Tandberg SLR75 Int + media Storage drive Tape Cartridge 38 GB based on the first three specs of the first five spec groups.

Overland-Tandberg Tandberg SLR75 Int + media. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3/ Ultra2 (LVD). Native capacity: 38 GB, Compressed capacity: 75 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 4.3 MB/s. Power requirements: 100-240 V. Weight: 1.1 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI-3/ Ultra2 (LVD)
Internal *
Yes
Logical recording format
ALRF-1
Mean time between failures (MTBF)
300000 h
Storage
Native capacity *
38 GB
Compressed capacity *
75 GB
Storage
Drive device, buffer size
8 MB
Data transmission
Burst transfer rate
4.3 MB/s
Power
Power requirements
100-240 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1.1 kg
Other features
Dimensions (WxDxH)
218 x 150 x 44 mm