location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tandberg SLR7 Int + media
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4721-6940-00
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - SCSI-3/ Ultra2 (LVD)
  • - Native capacity: 20 GB Compressed capacity: 40 GB
Warranty: 3 years
Long product name Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB :
The long product name of Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tandberg SLR7 Int + media
More>>>
Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB:
The official description of Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Tandberg SLR7 is an affordable, highly reliable solution for professional workstations and small business servers. It provides future scalability and backward compatibility to the earlier SLR generations.


Performance
The SLR7 tape drive offers different levels of performance in regards to capacity, speed, reliability and value. Tandberg Data has developed and integrated several technology elements of the SLR family that combines the proven SLR cartridge technology and the VR2 efficient encoding method providing maximum performance and reliability at minimum costs. In the member of the SLR series, the SLR7, you will find an affordable, highly reliable, high performance/capacity solution for professional Windows/ Linux workstations and entry level NetWare, Linux and Windows servers. It fits up to 40GB capacity with a transfer rate of 21,6 GB per hour.
Reliability and Scalability
The SLR7 ensures high reliability and scalability combined with potential for all major operating systems and PC platforms. Scale to 75 or 140GB with the SLR75, SLR100 or SLR140 tape drives and up to more than 1TB of unattended storage with the SLR Autoloader. The SLR7 provides future scalability and backward compatibility to the SLR5. Another special feature is the buffer and in-line data compression with 8MB. Furthermore, you will find a Wide Ultra2 SCSI interface and additional security functions with TapeAlert™. The SLR7 works with a broad platform of operating systems and provides a wide 3rd party tape application support. The 5.25-inch half- height form factor allows easy integration into any PC or server enclousre. The standard warranty is 3 years.
Configurations
The SLR7 is available in a variety of value solutions meeting every users need. Complete turnkey solutions are available including backup software or as a drive kit including cable, media, cleaning cartridge and user guide as well as a standalone tape drive.

Short summary description Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB:
This short summary of the Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg Tandberg SLR7 Int + media, Storage drive, Tape Cartridge, SCSI-3/ Ultra2 (LVD), SLR7, 20 GB, 40 GB

Long summary description Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB:
This is an auto-generated long summary of Overland-Tandberg Tandberg SLR7 Int + media Storage drive Tape Cartridge 20 GB based on the first three specs of the first five spec groups.

Overland-Tandberg Tandberg SLR7 Int + media. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3/ Ultra2 (LVD). Native capacity: 20 GB, Compressed capacity: 40 GB, Drive device, buffer size: 8 MB. Burst transfer rate: 3 MB/s. Power requirements: 100-240 V. Weight: 1.1 kg

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI-3/ Ultra2 (LVD)
Internal *
Yes
Logical recording format
SLR7
Storage
Native capacity *
20 GB
Compressed capacity *
40 GB
Drive device, buffer size
8 MB
Data transmission
Burst transfer rate
3 MB/s
Power
Power requirements
100-240 V
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Weight
1.1 kg
Other features
Dimensions (WxDxH)
218 x 150 x 44 mm