location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VXA-2 SCSI external Drive Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11502500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5360
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - SCSI Ultra2 LVD
  • - Data storage type: VXA 2:1
  • - Native capacity: 80 GB Compressed capacity: 160 GB
  • - Mean time between failures (MTBF): 300000 h
  • - 8 W
Warranty: 3 years warranty, 1 year Advanced Replacement Service.
Long product name Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB :
The long product name of Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VXA-2 Tape Drive Kit, 80/160GB, 6/12MB/s 68-pin Ultra2 LVD/SE SCSI, external, white, X23 data & cleaning cartridge, Symantec Backup Exec QuikStart
More>>>
Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB:
The official description of Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Overview

-Reliable entry level tape solution with superior restore integrity.
-Award Winning, Disaster Tested VXA Packet Technology.

The VXA-2 is the second-generation drive based on the award winning VXA packet technology, providing 160GB of data storage. VXA-2 is fully compatible with all VXA drives, media, and automation products currently available from IBM, Compaq, Apple, Fujitsu, Toshiba and others.

VXA Technology for reliability

Tandberg Data´s award-winning Technology enables VXA™ drives to read and write data on tape using digital packets, just like the internet. The VXA technology provides far superior restore integrity, exceptional transfer speeds and scalable capacity. With CheckAfter WriteTM and 4 level Reed-Solomon Error Correction, VXA products are the only tape devices that are up to 180x more likely to restore your data – even from a damaged tape.

Over three successive generations, VXA products have been disaster-tested by Tandberg Data and independent labs under the most severe conditions – including violent vibration, immersion in volcanic dust, boiling water and hot coffee, and even freezing cartridges in ice – to assure reliable and complete data restores.

Turnkey Solution

The Tandberg VXA-2 ships with Symantec’s Backup Exec QuickStart software and comes with 3 years warranty and support.

Media Compatibility

Tandberg Data’s VXAtape™ cartridges are the perfect complement to VXA technology. They provide the necessary features needed for Tandberg VXA tape drives, autoloaders, and libraries. Imation Corporation is the exclusive worldwide distributor of VXA tapes. For more information on media compatibility, click here.


*assumes 2:1 data compression.

Short summary description Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB:
This short summary of the Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg VXA-2 SCSI external Drive Kit, Storage drive, Tape Cartridge, SCSI Ultra2 LVD, 2:1, VXA, 300000 h

Long summary description Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB:
This is an auto-generated long summary of Overland-Tandberg VXA-2 SCSI external Drive Kit Storage drive Tape Cartridge 80 GB based on the first three specs of the first five spec groups.

Overland-Tandberg VXA-2 SCSI external Drive Kit. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI Ultra2 LVD. Native capacity: 80 GB, Compressed capacity: 160 GB, Drive device, buffer size: 2 MB. Sustained data transfer rate (compressed): 12 MB/s, Sustained data transfer rate (native): 6 MB/s. Power consumption (typical): 8 W. Product colour: Black

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI Ultra2 LVD
Internal *
No
Data storage type
VXA
Compression ratio *
2:1
Mean time between failures (MTBF)
300000 h
Bundled software
Symantec Backup Exec QuikStart.
Certification
UL, CSA, IEC,UL, CSA, IEC, FCC, CISPR, VDE
Storage
Native capacity *
80 GB
Compressed capacity *
160 GB
Drive device, buffer size
2 MB
Data transmission
Sustained data transfer rate (compressed)
12 MB/s
Data transmission
Sustained data transfer rate (native)
6 MB/s
Power
Power consumption (typical)
8 W
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Relative humidity
20 - 80%
Weight & dimensions
Weight
3 kg
Other features
Dimensions (WxDxH)
227 x 285 x 86 mm