location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Overland-Tandberg Check ‘Overland-Tandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NEOs, 1U 8 slot, 0-Drive Chassis
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
103001UB-719 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0695057129813 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Overland-Tandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Affordably backup or archive up to 360TB of data w/ LTO9 drives & media.
  • - Manage your backup and archive processes from anywhere in the world. Moderate storage capacity needs but have very limited resources.
  • - Intelligent, proactive administration and monitoring of the tape library, tape drives and media, ensuring a seamless backup and archive process.
  • - Effortless media handling for loading/unloading of cartridges while facilitating off-line storage for disaster recovery purposes.
  • - 1 year OverlandCare Bronze Support Coverage, which includes 5x9 telephone support and advanced parts replacement.
Warranty: 1 year OverlandCare Bronze-Level
Long product name Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis :
The long product name of Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U, 8 slot, 0-Drive Chassis
More>>>
Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis:
The official description of Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NEOs StorageLoader brings easy, affordable high-capacity backup and archive capability to small office environments on a limited budget.

Short summary description Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis:
This short summary of the Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis data-sheet is auto-generated and uses the product title and the first six key specs.

Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis, Storage auto loader & library, Tape Cartridge, 1U, LTO-7, LTO-8, 360 TB, 80 W

Long summary description Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis:
This is an auto-generated long summary of Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis based on the first three specs of the first five spec groups.

Overland-Tandberg NEOs, 1U 8 slot, 0-Drive Chassis. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 1U. Maximum supported storage capacity: 360 TB. Power consumption (typical): 80 W. Product colour: Black, Grey. Width: 482.1 mm, Depth: 808.7 mm, Height: 43.9 mm

Performance
Product type *
Storage auto loader & library
Media type *
Tape Cartridge
Form factor
1U
Storage media types supported
LTO-7, LTO-8
Number of slots (max)
8
Storage
Maximum supported storage capacity
360 TB
Power
Power consumption (typical)
80 W
Features
Product colour
Black, Grey
Weight & dimensions
Width
482.1 mm
Depth
808.7 mm
Height
43.9 mm
Weight
24 kg