Origin Storage logo

Origin Storage 500GB Lat. E4310 2.5in 5400RPM Main/1st SATA HD Kit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41707
Info modified on:
06 Jun 2025, 09:42:45
Short summary description Origin Storage 500GB Lat. E4310 2.5in 5400RPM Main/1st SATA HD Kit:

Origin Storage 500GB Lat. E4310 2.5in 5400RPM Main/1st SATA HD Kit, 500 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Origin Storage 500GB Lat. E4310 2.5in 5400RPM Main/1st SATA HD Kit:

Origin Storage 500GB Lat. E4310 2.5in 5400RPM Main/1st SATA HD Kit. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.