location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-2000MLC-F14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056006142096
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Origin Storage’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:55:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Does not invalidate OEM warranty
  • - 100% compatible replacement/upgrade for storage solutions
  • - Pre- & Post-Sale UK Based Tech Support
Warranty: 5 Year Advanced
Long product name Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray :
The long product name of Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray
More>>>
Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray:
The official description of Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origin Storage Ltd manufactures a full range of Matched Hard Drive & Solid State Solutions for Dell Poweredge, Optiplex and Latitude ranges, covering all their legacy systems right through to the latest modern day technology. Dell have been supplying their clients with Origin Matched Hard Solutions for the past decade as and when their own part is made EOL or stock is in constraint, this shows an unquestionable level of quality and service provided on every Origin Storage Matched Drive Solution. All of our Matched Drive Solutions come with up to 5 years advanced replacement warranty and also come with free pre and post sales technical support from our in house engineers. We can supply replacements or upgrades in form factors 2.5" ,3.5", M.2, mSATA and AIC (PCIe)

Short summary description Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray:
This short summary of the Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray, 2 TB, 3.5", 550 MB/s, 6 Gbit/s

Long summary description Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray:
This is an auto-generated long summary of Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray based on the first three specs of the first five spec groups.

Origin Storage 2TB SSD SATA PRO Fixed 3.5in SATA HotSwap Kit Incl. Caddy / Tray. SSD capacity: 2 TB, SSD form factor: 3.5", Read speed: 550 MB/s, Write speed: 520 MB/s, Data transfer rate: 6 Gbit/s, Component for: Server/workstation

Features
NAND flash type
MLC (Multi Level Cell)
Security algorithms
256-bit AES
SSD form factor *
3.5"
SSD capacity *
2 TB
Interface *
Serial ATA III
NVMe *
No
Memory type *
MLC
Component for *
Server/workstation
Hardware encryption *
No
Data transfer rate
6 Gbit/s
Read speed
550 MB/s
Write speed
520 MB/s
Random read (4KB)
100000 IOPS
Random write (4KB)
90000 IOPS
Controller type
Samsung MHX
DevSlp (device sleep) support
Yes
S.M.A.R.T. support
Yes
TRIM support
Yes
RAID support
Yes
Hot-swap
No
IEEE 1667
Yes
Mean time between failures (MTBF)
1500000 h
Active garbage collection
Yes
Windows operating systems supported
Yes
Features
Opal SSC 2.0
Yes
Linux operating systems supported
Yes
Compatible products
Dell Server
Power
Operating voltage
5 V
Power consumption (max)
5.8 W
Power consumption (average)
3.5 W
Power consumption (idle)
0.06 W
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating shock
1500 G
Non-operating shock
1500 G
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
69.8 mm
Depth
100.5 mm
Height
7 mm
Weight
66 g
Packaging data
Storage drive adapter included
Yes
Logistics data
Harmonized System (HS) code
84717070
Country Distributor
Nederland 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)