location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Origin Storage Check ‘Origin Storage’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47XV3-BTI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47XV3-BTI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5059902052933 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Origin Storage: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2024 09:30:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 3250 mAh 50 Wh
  • - 15.4 V
  • - Black
  • - Number of batteries included: 1 pc(s)
Long product name Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V :
The long product name of Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BTI replacement 4 cell Battery for LATITUDE 9330
More>>>
Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V:
The official description of Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BTI replacement 4 cell Battery for LATITUDE 9330

Short summary description Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V:
This short summary of the Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V data-sheet is auto-generated and uses the product title and the first six key specs.

Origin Storage 47XV3-BTI, 3250 mAh, 50 Wh, Lithium-Ion (Li-Ion), 15.4 V, Black, 1 pc(s)

Long summary description Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V:
This is an auto-generated long summary of Origin Storage 47XV3-BTI industrial rechargeable battery Lithium-Ion (Li-Ion) 3250 mAh 15.4 V based on the first three specs of the first five spec groups.

Origin Storage 47XV3-BTI. Number of batteries included: 1 pc(s). Battery capacity: 3250 mAh, Battery capacity: 50 Wh, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 15.4 V, Product colour: Black

Features
Number of battery cells
4
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
3250 mAh
Battery voltage *
15.4 V
Features
Battery capacity
50 Wh
Product colour
Black
Packaging data
Number of batteries included *
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)