location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ORAY ORION IN-CEILING PRO projection screen 16:10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ORAY Check ‘ORAY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ORION IN-CEILING PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OF1B1169270
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘ORAY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ORAY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ORAY ORION IN-CEILING PRO projection screen 16:10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Weighing bar closing the housing in raised position
  • - White lacquered housing (other colors available upon request)
  • - Optional remote control
  • - Wired switch provided
  • - Right-hand supply
  • - Screen housing underside provided
  • - Available with up to 5m base
  • - M1 fire-retardant matte white projection surface
  • - Large range of projection surfaces available
Long product name ORAY ORION IN-CEILING PRO projection screen 16:10 :
The long product name of ORAY ORION IN-CEILING PRO projection screen 16:10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ORION IN-CEILING PRO, 169x270, 16:10
More>>>
Short summary description ORAY ORION IN-CEILING PRO projection screen 16:10:
This short summary of the ORAY ORION IN-CEILING PRO projection screen 16:10 data-sheet is auto-generated and uses the product title and the first six key specs.

ORAY ORION IN-CEILING PRO, Motorized, 169 cm, 2.7 m, 16:10, White

Long summary description ORAY ORION IN-CEILING PRO projection screen 16:10:
This is an auto-generated long summary of ORAY ORION IN-CEILING PRO projection screen 16:10 based on the first three specs of the first five spec groups.

ORAY ORION IN-CEILING PRO. Drive type: Motorized, Viewable screen width (W): 169 cm, Viewable screen height (H): 2.7 m, Native aspect ratio: 16:10. Product colour: White