location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

O'Neill Sports Logo Surf Legging

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
O'Neill Check ‘O'Neill’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sports Logo Surf Legging
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8A7712-9010 M
Category: Trousers Check ‘O'Neill’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by O'Neill: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:34:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points O'Neill Sports Logo Surf Legging
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Shell: 80% polyamide 20% elastane
  • - Fit:Body Fit
Long product name O'Neill Sports Logo Surf Legging :
The long product name of O'Neill Sports Logo Surf Legging. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sports Logo Surf Legging, M, Black Out
More>>>
Short summary description O'Neill Sports Logo Surf Legging:
This short summary of the O'Neill Sports Logo Surf Legging data-sheet is auto-generated and uses the product title and the first six key specs.

O'Neill Sports Logo Surf Legging, Leggings, Female, Adult, Black, White, Monochromatic, Sport

Long summary description O'Neill Sports Logo Surf Legging:
This is an auto-generated long summary of O'Neill Sports Logo Surf Legging based on the first three specs of the first five spec groups.

O'Neill Sports Logo Surf Legging. Pants/Shorts type: Leggings, Gender: Female, Consumer life stage: Adult. Material: Elastane, Polyamide, Material description (name, %): Spandex 20%, Polyamide 80%. Care information: Machine wash 40 °C, Do not dry clean, Do not bleach, Ironing instruction: Do not iron, Washing instruction: Coloured wash (40°C). Quantity per pack: 1 pc(s)