location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Novus Stapler B3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Novus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stapler B3 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
020-1261
Category :
Device for fastening together sheets of paper together with a staple or staples.
Staplers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Novus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2021 20:58:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Novus Stapler B3 Black :
  • - Top loading system with single staple guide
  • - Movable anvil for temporary and permanent stapling as well as for nailing
  • - Includes 200 staples of type 24/6 DIN SUPER
  • - Full-metal device in plastic casing
  • - Weight: approx. 230 g
Warranty: 5 years
Long product name Novus Stapler B3 Black :
The short editorial description of Novus Stapler B3 Black

Attractively priced office stapler for any desk
More>>>
Short summary description Novus Stapler B3 Black:
This short summary of the Novus Stapler B3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Novus Stapler B3 Black, 30 sheets, Black, 24/6 & 26/6, 8.5 cm, Top, Parallel

Long summary description Novus Stapler B3 Black:
This is an auto-generated long summary of Novus Stapler B3 Black based on the first three specs of the first five spec groups.

Novus Stapler B3 Black. Stapling capacity: 30 sheets, Product colour: Black, Type of staple: 24/6 & 26/6. Weight: 230 g

Brand Image Product code Product Stock Price from
Novus

Novus Stapler B3 Red
(show image)
020-1263 Stapler B3 Red 0.00
(excl. VAT)
0 (incl. VAT)
Novus

Novus Stapler B3 Gray Grey
(show image)
020-1265 Stapler B3 Gray 0.00
(excl. VAT)
0 (incl. VAT)
Novus

Novus Stapler B3 Blue
(show image)
020-1266 Stapler B3 Blue 0.00
(excl. VAT)
0 (incl. VAT)